The 24FC04HT-I/ST is a 4Kbit I²C serial EEPROM from Quarktwin Technology Ltd. It operates on a single supply voltage ranging from 1.7V to 5.5V and supports clock frequencies up to 1 MHz. The device features low power consumption with a maximum read current of 1 mA and standby current of 1 µA. It includes a 16-byte page write buffer and a maximum page write time of 5 ms. The EEPROM is designed with hardware write protection for half of its memory array and offers more than 1 million erase/write cycles with data retention exceeding 200 years. It is available in various package types including 8-lead TSSOP, making it suitable for a range of applications, including industrial and automotive environments, as it is AEC-Q100 qualified and operates within a temperature range of -40°C to +125°C.
EEPROM Memory IC 4Kb (256 x 8 x 2) I²C 1MHz 450ns 8-TSSOP
EEPROM, AEC-Q100, 4KBIT, -40 TO 85DEG C; Memory Size:4Kbit; EEPROM Memory Configuration:2 BLK (256 x 8bit); Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:TSSOP; No. of Pins:8Pins RoHS Compliant: Yes
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
EEPROM Memory IC 4Kbit I²C 1 MHz 450 ns 8-TSSOP
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 24FC04HT-I/STTR-ND | 93AC6717 | 24FC04HT-I/ST | 24FC04HT-I/ST | 24FC04HT-I/ST |
| Product Name | Memory | Eeprom, Aec-Q100, 4Kbit, -40 To 85Deg C; Memory Size Microchip | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | TSSOP | SSOP; TSSOP | SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | |
| Supply Voltage | 1.7V ~ 5.5V | 1.7V ~ 5.5V | 1.7V ~ 5.5V |