EEPROM Memory IC 8Kb (256 x 8 x 4) I²C 400kHz 900ns 8-TSSOP
EEPROM, 8KBIT, -40 TO 85DEG C; Memory Size:8Kbit; EEPROM Memory Configuration:4 BLK (256 x 8bit); Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes
IC EEPROM 8KBIT I2C 8TSSOP
EEPROM Memory IC 8Kbit I²C 400 kHz 900 ns 8-TSSOP
IC EEPROM 8KBIT I2C 8TSSOP
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 24LC08BH-I/ST-ND | 77M3613 | 24LC08BH-I/ST | 24LC08BH-I/ST | 24LC08BH-I/ST |
| Product Name | Memory | Eeprom, 8Kbit, -40 To 85Deg C; Memory Size Microchip | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | TSSOP | SSOP; TSSOP | SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | |
| Supply Voltage | 2.5V ~ 5.5V | -40degC ~ 85degC (TA) | 2.5V ~ 5.5V | ||
| Data Rate | 0 MHz | 0 MHz |