Microchip Technology, Inc. 8Kb I2C compatible 2-wire Serial EEPROM 24FC08

Description
The Microchip Technology Inc. 24FC08 is a 8Kb I2C™ compatible Serial EEPROM. The device is organized as four blocks of 256 x 8-bit memory with a 2-wire serial interface. Low-voltage design permits operation down to 1.7V, with standby and active currents of only 1 µA and 1 mA, respectively. The 24FC08 also has a page write capability for up to 16 bytes of data. The 24FC08 is available in the standard 8-pin PDIP, surface mount SOIC, TSSOP, 2x3 UDFN and MSOP packages and is also available in the 5-lead SOT-23 package. Additional Features Single supply with operation down to 1.7V 2-wire serial interface, I2C™ compatible Schmitt Trigger inputs for noise suppression Output slope control to eliminate ground bounce 100 kHz, 400 kHz, and 1 MHz clock compatibility Page write time 3 ms, typical Self-timed erase/write cycle 16-byte page write buffer Hardware write-protect ESD protection >4,000V More than 1 million erase/write cycles Data retention >200 years
Datasheet
Description
The Microchip Technology Inc. 24FC08 is a 8Kb I2C™ compatible Serial EEPROM. The device is organized as four blocks of 256 x 8-bit memory with a 2-wire serial interface. Low-voltage design permits operation down to 1.7V, with standby and active currents of only 1 µA and 1 mA, respectively. The 24FC08 also has a page write capability for up to 16 bytes of data. The 24FC08 is available in the standard 8-pin PDIP, surface mount SOIC, TSSOP, 2x3 UDFN and MSOP packages and is also available in the 5-lead SOT-23 package. Additional Features Single supply with operation down to 1.7V 2-wire serial interface, I2C™ compatible Schmitt Trigger inputs for noise suppression Output slope control to eliminate ground bounce 100 kHz, 400 kHz, and 1 MHz clock compatibility Page write time 3 ms, typical Self-timed erase/write cycle 16-byte page write buffer Hardware write-protect ESD protection >4,000V More than 1 million erase/write cycles Data retention >200 years
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8Kb I2C compatible 2-wire Serial EEPROM - 24FC08 - Microchip Technology, Inc.
Chandler, AZ, United States
8Kb I2C compatible 2-wire Serial EEPROM
24FC08
8Kb I2C compatible 2-wire Serial EEPROM 24FC08
The Microchip Technology Inc. 24FC08 is a 8Kb I2C™ compatible Serial EEPROM. The device is organized as four blocks of 256 x 8-bit memory with a 2-wire serial interface. Low-voltage design permits operation down to 1.7V, with standby and active currents of only 1 µA and 1 mA, respectively. The 24FC08 also has a page write capability for up to 16 bytes of data. The 24FC08 is available in the standard 8-pin PDIP, surface mount SOIC, TSSOP, 2x3 UDFN and MSOP packages and is also available in the 5-lead SOT-23 package. Additional Features Single supply with operation down to 1.7V 2-wire serial interface, I2C™ compatible Schmitt Trigger inputs for noise suppression Output slope control to eliminate ground bounce 100 kHz, 400 kHz, and 1 MHz clock compatibility Page write time 3 ms, typical Self-timed erase/write cycle 16-byte page write buffer Hardware write-protect ESD protection >4,000V More than 1 million erase/write cycles Data retention >200 years

The Microchip Technology Inc. 24FC08 is a 8Kb I2C™ compatible Serial EEPROM. The device is organized as four blocks of 256 x 8-bit memory with a 2-wire serial interface. Low-voltage design permits operation down to 1.7V, with standby and active currents of only 1 µA and 1 mA, respectively. The 24FC08 also has a page write capability for up to 16 bytes of data. The 24FC08 is available in the standard 8-pin PDIP, surface mount SOIC, TSSOP, 2x3 UDFN and MSOP packages and is also available in the 5-lead SOT-23 package.

Additional Features

  • Single supply with operation down to 1.7V
  • 2-wire serial interface, I2C™ compatible
  • Schmitt Trigger inputs for noise suppression
  • Output slope control to eliminate ground bounce
  • 100 kHz, 400 kHz, and 1 MHz clock compatibility
  • Page write time 3 ms, typical
  • Self-timed erase/write cycle
  • 16-byte page write buffer
  • Hardware write-protect
  • ESD protection >4,000V
  • More than 1 million erase/write cycles
  • Data retention >200 years
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Memory Chips
Product Number 24FC08
Product Name 8Kb I2C compatible 2-wire Serial EEPROM
Memory Category EEPROM
Data Rate 1 MHz
Endurance 1000000 Write/Erase Cycles
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXX28HC256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 70 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882785P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
 - LP3913SQ-AA/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type WQFN48
View Details
Memory - 16-3508-02 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers