The 24LC16B/S15K is a 16Kbit I²C serial EEPROM from Quarktwin Technology Ltd. It operates within a voltage range of 2.5V to 5.5V and supports a maximum clock frequency of 400 kHz. The device features low power consumption with a maximum read current of 1 mA and standby current of 1 OºA. It includes a two-wire serial interface, Schmitt trigger inputs for noise suppression, and output slope control to minimize ground bounce. The 24LC16B/S15K supports a page write capability of 16 bytes and has a maximum page write time of 5 ms. It is designed for high endurance with more than 1 million erase/write cycles and offers data retention exceeding 200 years. The device is available in multiple package types, including 8-lead SOIC, MSOP, PDIP, and 5-lead SOT-23, making it versatile for various applications. Additionally, it is RoHS compliant and qualified for automotive applications under AEC-Q100, with operating temperature ranges from -40°C to +125°C for extended applications.
IC EEPROM 16KBIT I2C 400KHZ DIE
IC EEPROM 16KBIT I2C 400KHZ DIE
EEPROM Memory IC 16Kbit I²C 400 kHz 900 ns Die
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 24LC16B/S15K | 24LC16B/S15K | 24LC16B/S15K |
| Product Name | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Data Rate | 0 MHz | ||
| Access Time | 900 ns | 900 ns | 900 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |