Microchip Technology, Inc. 2Kb I2C compatible 2-wire Serial EEPROM 24FC02

Description
The Microchip Technology Inc. 24FC02 is a 2Kb Serial EEPROM capable of speeds up to 1MHz. The device is organized as one block of 256 x 8-bit memory with a 2-wire serial interface. Its low-voltage design permits operation down to 1.7V with standby and active currents of only 1 µA and 1 mA, respectively. The 24FC02 also has a page write capability for up to 8 bytes of data. The 24FC02 is available in the standard 8-pin PDIP, surface mount SOIC, TSSOP, 2x3 UDFN and MSOP packages, and is also available in the 5-lead SOT-23 package. Additional Features Single supply with operation down to 1.7V Low-power CMOS technology - Read current 1 mA max, Standby current 1 mA max (I-temp.) 2-wire serial interface, I2C™ Compatible 100 KHz, 400 KHz, and 1 MHz compatibility Schmitt Trigger inputs for noise suppression Output slope control to eliminate ground bounce Self-Timed Erase and Write Cycles (5 ms max) Hardware Write-Protect Pin More than 1 million erase/write cycles Data retention > 200 years Extended temperature ranges available Qualified for Automotive applications Factory Programming Available
Datasheet
Description
The Microchip Technology Inc. 24FC02 is a 2Kb Serial EEPROM capable of speeds up to 1MHz. The device is organized as one block of 256 x 8-bit memory with a 2-wire serial interface. Its low-voltage design permits operation down to 1.7V with standby and active currents of only 1 µA and 1 mA, respectively. The 24FC02 also has a page write capability for up to 8 bytes of data. The 24FC02 is available in the standard 8-pin PDIP, surface mount SOIC, TSSOP, 2x3 UDFN and MSOP packages, and is also available in the 5-lead SOT-23 package. Additional Features Single supply with operation down to 1.7V Low-power CMOS technology - Read current 1 mA max, Standby current 1 mA max (I-temp.) 2-wire serial interface, I2C™ Compatible 100 KHz, 400 KHz, and 1 MHz compatibility Schmitt Trigger inputs for noise suppression Output slope control to eliminate ground bounce Self-Timed Erase and Write Cycles (5 ms max) Hardware Write-Protect Pin More than 1 million erase/write cycles Data retention > 200 years Extended temperature ranges available Qualified for Automotive applications Factory Programming Available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2Kb I2C compatible 2-wire Serial EEPROM - 24FC02 - Microchip Technology, Inc.
Chandler, AZ, United States
2Kb I2C compatible 2-wire Serial EEPROM
24FC02
2Kb I2C compatible 2-wire Serial EEPROM 24FC02
The Microchip Technology Inc. 24FC02 is a 2Kb Serial EEPROM capable of speeds up to 1MHz. The device is organized as one block of 256 x 8-bit memory with a 2-wire serial interface. Its low-voltage design permits operation down to 1.7V with standby and active currents of only 1 µA and 1 mA, respectively. The 24FC02 also has a page write capability for up to 8 bytes of data. The 24FC02 is available in the standard 8-pin PDIP, surface mount SOIC, TSSOP, 2x3 UDFN and MSOP packages, and is also available in the 5-lead SOT-23 package. Additional Features Single supply with operation down to 1.7V Low-power CMOS technology - Read current 1 mA max, Standby current 1 mA max (I-temp.) 2-wire serial interface, I2C™ Compatible 100 KHz, 400 KHz, and 1 MHz compatibility Schmitt Trigger inputs for noise suppression Output slope control to eliminate ground bounce Self-Timed Erase and Write Cycles (5 ms max) Hardware Write-Protect Pin More than 1 million erase/write cycles Data retention > 200 years Extended temperature ranges available Qualified for Automotive applications Factory Programming Available

The Microchip Technology Inc. 24FC02 is a 2Kb Serial EEPROM capable of speeds up to 1MHz. The device is organized as one block of 256 x 8-bit memory with a 2-wire serial interface. Its low-voltage design permits operation down to 1.7V with standby and active currents of only 1 µA and 1 mA, respectively. The 24FC02 also has a page write capability for up to 8 bytes of data. The 24FC02 is available in the standard 8-pin PDIP, surface mount SOIC, TSSOP, 2x3 UDFN and MSOP packages, and is also available in the 5-lead SOT-23 package.

Additional Features

  • Single supply with operation down to 1.7V
  • Low-power CMOS technology - Read current 1 mA max, Standby current 1 mA max (I-temp.)
  • 2-wire serial interface, I2C™ Compatible
  • 100 KHz, 400 KHz, and 1 MHz compatibility
  • Schmitt Trigger inputs for noise suppression
  • Output slope control to eliminate ground bounce
  • Self-Timed Erase and Write Cycles (5 ms max)
  • Hardware Write-Protect Pin
  • More than 1 million erase/write cycles
  • Data retention > 200 years
  • Extended temperature ranges available
  • Qualified for Automotive applications
  • Factory Programming Available
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Memory Chips
Product Number 24FC02
Product Name 2Kb I2C compatible 2-wire Serial EEPROM
Memory Category EEPROM
Data Rate 1 MHz
Endurance 1000000 Write/Erase Cycles
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMS01GP32PB1-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 7164L20YG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 64 kbits
View Details
SDRAM - 2420768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details
SMV512K32-SP 16MB Radiation-Hardened SRAM - SMV512K32HFG - Texas Instruments
Specs
Memory Category SRAM Chip
Access Time 20 ns
Density 16000 kbits
View Details
7 suppliers