Microchip Technology, Inc. SOT23 Memory IC and Storage Component 24LC08BT-I/OT

Description
IC EEPROM 8KBIT I2C SOT23-5 Product overview: 24LC08BT-I/OT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC08BT-I/OT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC EEPROM 8KBIT I2C SOT23-5 Product overview: 24LC08BT-I/OT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC08BT-I/OT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SOT23 Memory IC and Storage Component
774-24LC08BT-I/OT
SOT23 Memory IC and Storage Component 774-24LC08BT-I/OT
IC EEPROM 8KBIT I2C SOT23-5 Product overview: 24LC08BT-I/OT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC08BT-I/OT can be used for catalog matching and distributor lookup.

IC EEPROM 8KBIT I2C SOT23-5 Product overview: 24LC08BT-I/OT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC08BT-I/OT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
EEPROM - 352258 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
352258
EEPROM 352258
8K, 1K X 8 2.5V SERIAL EE, IND

8K, 1K X 8 2.5V SERIAL EE, IND

Supplier's Site
Memory - EEPROM - 24LC08BT-I/OT - 005538-24LC08BT-I/OT - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 24LC08BT-I/OT
005538-24LC08BT-I/OT
Memory - EEPROM - 24LC08BT-I/OT 005538-24LC08BT-I/OT
Manufacturer: Microchip Technology Win Source Part Number: 005538-24LC08BT-I/OT Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 8Kb (256 x 8 x 4) Access Time: 900ns Family Name: 24LC08B Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Alternative Parts (Cross-Reference): S-24C08DI-M5T1U5; CAT24C08TDE-GT3; CAT24C08TDI; CAT24AA08TDI-GT10 ; Introduction Date: September 17, 1996 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 005538-24LC08BT-I/OT
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 8Kb (256 x 8 x 4)
Access Time: 900ns
Family Name: 24LC08B
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Alternative Parts (Cross-Reference): S-24C08DI-M5T1U5; CAT24C08TDE-GT3; CAT24C08TDI; CAT24AA08TDI-GT10 ;
Introduction Date: September 17, 1996
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - 24LC08BT-I/OTCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (256 x 8 x 4) I²C 400kHz 900ns SOT-23-5

EEPROM Memory IC 8Kb (256 x 8 x 4) I²C 400kHz 900ns SOT-23-5

Buy Now Datasheet
Memory - 24LC08BT-I/OTTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (256 x 8 x 4) I²C 400kHz 900ns SOT-23-5

EEPROM Memory IC 8Kb (256 x 8 x 4) I²C 400kHz 900ns SOT-23-5

Buy Now Datasheet
Memory - 24LC08BT-I/OTDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (256 x 8 x 4) I²C 400kHz 900ns SOT-23-5

EEPROM Memory IC 8Kb (256 x 8 x 4) I²C 400kHz 900ns SOT-23-5

Buy Now Datasheet
IC EEPROM 8KBIT I2C SOT23-5

IC EEPROM 8KBIT I2C SOT23-5

Supplier's Site Datasheet
IC EEPROM 8KBIT I2C SOT23-5

IC EEPROM 8KBIT I2C SOT23-5

Supplier's Site Datasheet
Memory >> EEPROM - 24LC08BT-I/OT - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Memory >> EEPROM
24LC08BT-I/OT
Memory >> EEPROM 24LC08BT-I/OT
8Kbit I2C SOT-23-5 EEPROM ROHS

8Kbit I2C SOT-23-5 EEPROM ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24LC08BT-I/OT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24LC08BT-I/OT
Integrated Circuits (ICs) - Memory - Memory 24LC08BT-I/OT
IC EEPROM 8KBIT I2C SOT23-5

IC EEPROM 8KBIT I2C SOT23-5

Supplier's Site
Serial Eeprom, 8Kbit, 400Khz, Sot-23-5; Memory Interface Type Microchip - 62K0577 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 8Kbit, 400Khz, Sot-23-5; Memory Interface Type Microchip
62K0577
Serial Eeprom, 8Kbit, 400Khz, Sot-23-5; Memory Interface Type Microchip 62K0577
SERIAL EEPROM, 8KBIT, 400KHZ, SOT-23-5; Memory Interface Type:Serial I2C (2-Wire); Memory Size:8Kbit; EEPROM Memory Configuration:4 BLK (256K x 8bit); Clock Frequency:400kHz; Memory Case Style:SOT-23; No. of Pins:5Pins RoHS Compliant: Yes

SERIAL EEPROM, 8KBIT, 400KHZ, SOT-23-5; Memory Interface Type:Serial I2C (2-Wire); Memory Size:8Kbit; EEPROM Memory Configuration:4 BLK (256K x 8bit); Clock Frequency:400kHz; Memory Case Style:SOT-23; No. of Pins:5Pins RoHS Compliant: Yes

Supplier's Site
Serial Eeprom, 8Kbit, 400Khz, Sot-23-5; Memory Size Microchip - 95M2079 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 8Kbit, 400Khz, Sot-23-5; Memory Size Microchip
95M2079
Serial Eeprom, 8Kbit, 400Khz, Sot-23-5; Memory Size Microchip 95M2079
SERIAL EEPROM, 8KBIT, 400KHZ, SOT-23-5; Memory Size:8Kbit; EEPROM Memory Configuration:4 BLK (256 x 8bit); Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:SOT-23; No. of Pins:5Pins; Supply VoltageRoHS Compliant: Yes

SERIAL EEPROM, 8KBIT, 400KHZ, SOT-23-5; Memory Size:8Kbit; EEPROM Memory Configuration:4 BLK (256 x 8bit); Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:SOT-23; No. of Pins:5Pins; Supply VoltageRoHS Compliant: Yes

Supplier's Site
Memory - 24LC08BT-I/OT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 8Kbit I²C 400 kHz 900 ns SOT-23-5

EEPROM Memory IC 8Kbit I²C 400 kHz 900 ns SOT-23-5

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics DigiKey Lingto Electronic Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-24LC08BT-I/OT 352258 005538-24LC08BT-I/OT 24LC08BT-I/OTCT-ND 24LC08BT-I/OT 24LC08BT-I/OT 24LC08BT-I/OT 24LC08BT-I/OT 62K0577 24LC08BT-I/OT
Product Name SOT23 Memory IC and Storage Component EEPROM Memory - EEPROM - 24LC08BT-I/OT Memory Memory Memory Memory >> EEPROM Integrated Circuits (ICs) - Memory - Memory Serial Eeprom, 8Kbit, 400Khz, Sot-23-5; Memory Interface Type Microchip Memory
Memory Category EEPROM EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM
Access Time 900 ns 900 ns 900 ns 900 ns 900 ns
Data Retention 200 years
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 8 kbits 64 kbits 8 kbits 8 kbits 8 kbits 8 kbits 8 kbits 8 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4DDR264M72 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 512000 kbits
View Details
Memory - 6116SA20TPGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 16 kbits
View Details
Flash Memory - 1882657P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details