Microchip Technology, Inc. Memory 24LC024HT-E/MS

Description
EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 400ns 8-MSOP
Request a Quote Datasheet
Description
EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 400ns 8-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 24LC024HT-E/MS-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 400ns 8-MSOP

EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 400ns 8-MSOP

Buy Now Datasheet
Memory - 24LC024HT-E/MS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit I²C 1 MHz 400 ns 8-MSOP

EEPROM Memory IC 2Kbit I²C 1 MHz 400 ns 8-MSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24LC024HT-E/MS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24LC024HT-E/MS
Integrated Circuits (ICs) - Memory - Memory 24LC024HT-E/MS
IC EEPROM 2KBIT I2C 1MHZ 8MSOP

IC EEPROM 2KBIT I2C 1MHZ 8MSOP

Supplier's Site
IC EEPROM 2KBIT I2C 1MHZ 8MSOP

IC EEPROM 2KBIT I2C 1MHZ 8MSOP

Supplier's Site Datasheet
Eeprom, 2Kbit, -40 To 125Deg C; Memory Size Microchip - 98M5273 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 2Kbit, -40 To 125Deg C; Memory Size Microchip
98M5273
Eeprom, 2Kbit, -40 To 125Deg C; Memory Size Microchip 98M5273
EEPROM, 2KBIT, -40 TO 125DEG C; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

EEPROM, 2KBIT, -40 TO 125DEG C; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 24LC024HT-E/MS-ND 24LC024HT-E/MS 24LC024HT-E/MS 24LC024HT-E/MS 98M5273
Product Name Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory Eeprom, 2Kbit, -40 To 125Deg C; Memory Size Microchip
Memory Category EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) MSOP
Supply Voltage 2.5V ~ 5.5V 2.5V ~ 5.5V -40degC ~ 125degC (TA)
Access Time 400 ns 400 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - EEPROM - CAT24C02ZI-GT3 - 914696-CAT24C02ZI-GT3 - Win Source Electronics
Specs
Memory Category EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOP; SSOP; 8-MSOP
View Details
Memory - AS8F128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 60 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory IC and Storage Component - 774-672659\CY62157EV18LL-55BVXIT - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
View Details