Microchip Technology, Inc. Memory 24LC128-I/SNG

Description
IC EEPROM 128KBIT I2C 8SOIC
Request a Quote Datasheet
Description
IC EEPROM 128KBIT I2C 8SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 150-24LC128-I/SNG-ND - DigiKey
Thief River Falls, MN, United States
IC EEPROM 128KBIT I2C 8SOIC

IC EEPROM 128KBIT I2C 8SOIC

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24LC128-I/SNG
Integrated Circuits (ICs) - Memory - Memory 24LC128-I/SNG
IC EEPROM 128KBIT I2C 8SOIC

IC EEPROM 128KBIT I2C 8SOIC

Supplier's Site
Serial Eeprom, 128Kbit, 400Khz, Soic-8; Memory Interface Type Microchip - 30H1511 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 128Kbit, 400Khz, Soic-8; Memory Interface Type Microchip
30H1511
Serial Eeprom, 128Kbit, 400Khz, Soic-8; Memory Interface Type Microchip 30H1511
SERIAL EEPROM, 128KBIT, 400KHZ, SOIC-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:128Kbit; EEPROM Memory Configuration:16K x 8bit; Clock Frequency:400kHz; Memory Case Style:SOIC; No. of Pins:8Pins; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

SERIAL EEPROM, 128KBIT, 400KHZ, SOIC-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:128Kbit; EEPROM Memory Configuration:16K x 8bit; Clock Frequency:400kHz; Memory Case Style:SOIC; No. of Pins:8Pins; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips
Product Number 150-24LC128-I/SNG-ND 24LC128-I/SNG 30H1511
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Serial Eeprom, 128Kbit, 400Khz, Soic-8; Memory Interface Type Microchip
Memory Category EEPROM EEPROM; Non-Volatile EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC SOIC
Supply Voltage 2.5V ~ 5.5V -40degC ~ 85degC (TA)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8SLC512K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 9030DC - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers
Flash Memory - 1882679 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details