Microchip Technology, Inc. Memory 24FC04-I/MS

Description
EEPROM Memory IC 4Kb (256 x 8 x 2) I²C 1MHz 450ns 8-MSOP
Request a Quote Datasheet
Description
EEPROM Memory IC 4Kb (256 x 8 x 2) I²C 1MHz 450ns 8-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 24FC04-I/MS-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (256 x 8 x 2) I²C 1MHz 450ns 8-MSOP

EEPROM Memory IC 4Kb (256 x 8 x 2) I²C 1MHz 450ns 8-MSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - 1035990-24FC04-I/MS - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1035990-24FC04-I/MS
Integrated Circuits (ICs) - Memory 1035990-24FC04-I/MS
Win Source Part Number: 1035990-24FC04-I/MS Category: Integrated Circuits (ICs)>Memory Package: Tube Standard Package: 100 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 4Kb (256 x 8 x 2) Access Time: 450 ns Voltage - Supply: 1.7V ~ 5.5V Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-MSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: EEPROM Clock Frequency: 1 MHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C Alternative Parts (Cross-Reference): 24FC04-I/MS24FC04-IM S; 24FC04I/MS; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 2 (1 Year) HTSUS: 8542.32.0051 Mfr: Microchip Technology Base Product Number: 24FC04

Win Source Part Number: 1035990-24FC04-I/MS
Category: Integrated Circuits (ICs)>Memory
Package: Tube
Standard Package: 100
Mounting: SMD (SMT)
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 4Kb (256 x 8 x 2)
Access Time: 450 ns
Voltage - Supply: 1.7V ~ 5.5V
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: EEPROM
Clock Frequency: 1 MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
Alternative Parts (Cross-Reference): 24FC04-I/MS24FC04-IMS; 24FC04I/MS;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.32.0051
Mfr: Microchip Technology
Base Product Number: 24FC04

Buy Now Datasheet
Singapore, Singapore
1MHZ Memory IC and Storage Component
774-24FC04-I/MS
1MHZ Memory IC and Storage Component 774-24FC04-I/MS
IC EEPROM 4KBIT I2C 1MHZ 8MSOP Product overview: 24FC04-I/MS from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24FC04-I/MS can be used for catalog matching and distributor lookup.

IC EEPROM 4KBIT I2C 1MHZ 8MSOP Product overview: 24FC04-I/MS from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24FC04-I/MS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 24FC04-I/MS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 4Kbit I²C 1 MHz 450 ns 8-MSOP

EEPROM Memory IC 4Kbit I²C 1 MHz 450 ns 8-MSOP

Buy Now Datasheet
IC EEPROM 4KBIT I2C 1MHZ 8MSOP

IC EEPROM 4KBIT I2C 1MHZ 8MSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24FC04-I/MS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24FC04-I/MS
Integrated Circuits (ICs) - Memory - Memory 24FC04-I/MS
IC EEPROM 4KBIT I2C 1MHZ 8MSOP

IC EEPROM 4KBIT I2C 1MHZ 8MSOP

Supplier's Site
4Kb I2C Eeprom, 1Mhz 1.7-5.5V, 8-Msop 8 Msop 3X3Mm Tube Rohs Compliant Microchip - 84AC5273 - Newark, An Avnet Company
Chicago, IL, United States
4Kb I2C Eeprom, 1Mhz 1.7-5.5V, 8-Msop 8 Msop 3X3Mm Tube Rohs Compliant Microchip
84AC5273
4Kb I2C Eeprom, 1Mhz 1.7-5.5V, 8-Msop 8 Msop 3X3Mm Tube Rohs Compliant Microchip 84AC5273
4KB I2C EEPROM, 1MHZ 1.7-5.5V, 8-MSOP 8 MSOP 3X3MM TUBE ROHS COMPLIANT: YES

4KB I2C EEPROM, 1MHZ 1.7-5.5V, 8-MSOP 8 MSOP 3X3MM TUBE ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 24FC04-I/MS-ND 1035990-24FC04-I/MS 774-24FC04-I/MS 24FC04-I/MS 24FC04-I/MS 24FC04-I/MS 84AC5273
Product Name Memory Integrated Circuits (ICs) - Memory 1MHZ Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory 4Kb I2C Eeprom, 1Mhz 1.7-5.5V, 8-Msop 8 Msop 3X3Mm Tube Rohs Compliant Microchip
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SSOP TSSOP; Tube SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Supply Voltage 1.7V ~ 5.5V 1.7V ~ 5.5V -3.3V; 1.7V ~ 5.5V 1.7V ~ 5.5V Surface Mount
Access Time 450 ns 450 ns 450 ns 450 ns
Unlock Full Specs
to access all available technical data

Similar Products

 - 27S03/BEA - Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type DIP; CDIP16
View Details
2 suppliers
Memory - RAM - MT5C1008DCJ-45/IT - 1221437-MT5C1008DCJ-45/IT - Win Source Electronics
Specs
Operating Temperature -40 C (-40 F)
Density 1000 kbits
Pins 32
View Details
2 suppliers
Flash Memory - 1882635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details