Microchip Technology, Inc. 400KHZ Memory IC and Storage Component 24LC1025-E/SM

Description
IC EEPROM 1MBIT I2C 400KHZ 8SOIJ Product overview: 24LC1025-E/SM from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC1025-E/SM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC EEPROM 1MBIT I2C 400KHZ 8SOIJ Product overview: 24LC1025-E/SM from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC1025-E/SM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400KHZ Memory IC and Storage Component - 774-24LC1025-E/SM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400KHZ Memory IC and Storage Component
774-24LC1025-E/SM
400KHZ Memory IC and Storage Component 774-24LC1025-E/SM
IC EEPROM 1MBIT I2C 400KHZ 8SOIJ Product overview: 24LC1025-E/SM from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC1025-E/SM can be used for catalog matching and distributor lookup.

IC EEPROM 1MBIT I2C 400KHZ 8SOIJ Product overview: 24LC1025-E/SM from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC1025-E/SM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 24LC1025-E/SM-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Mb (128K x 8) I²C 400kHz 900ns 8-SOIJ

EEPROM Memory IC 1Mb (128K x 8) I²C 400kHz 900ns 8-SOIJ

Buy Now Datasheet
Memory - EEPROM - 24LC1025-E/SM - 075169-24LC1025-E/SM - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 24LC1025-E/SM
075169-24LC1025-E/SM
Memory - EEPROM - 24LC1025-E/SM 075169-24LC1025-E/SM
Manufacturer: Microchip Technology Win Source Part Number: 075169-24LC1025-E/SM Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 1Mb (128K x 8) Access Time: 900ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-SOIJ Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 075169-24LC1025-E/SM
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 1Mb (128K x 8)
Access Time: 900ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 8-SOIJ
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC EEPROM 1MBIT I2C 400KHZ 8SOIJ

IC EEPROM 1MBIT I2C 400KHZ 8SOIJ

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24LC1025-E/SM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24LC1025-E/SM
Integrated Circuits (ICs) - Memory - Memory 24LC1025-E/SM
IC EEPROM 1MBIT I2C 400KHZ 8SOIJ

IC EEPROM 1MBIT I2C 400KHZ 8SOIJ

Supplier's Site
Serial Eeprom, 1Mbit, 400Khz, Soij-8; Memory Interface Type Microchip - 69K0717 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 1Mbit, 400Khz, Soij-8; Memory Interface Type Microchip
69K0717
Serial Eeprom, 1Mbit, 400Khz, Soij-8; Memory Interface Type Microchip 69K0717
SERIAL EEPROM, 1MBIT, 400KHZ, SOIJ-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:1Mbit; EEPROM Memory Configuration:128K x 8bit; Clock Frequency:400kHz; Memory Case Style:SOIJ; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

SERIAL EEPROM, 1MBIT, 400KHZ, SOIJ-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:1Mbit; EEPROM Memory Configuration:128K x 8bit; Clock Frequency:400kHz; Memory Case Style:SOIJ; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Eeprom, 1Mbit, -40 To 125Deg C Rohs Compliant Microchip - 66AH1906 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 1Mbit, -40 To 125Deg C Rohs Compliant Microchip
66AH1906
Eeprom, 1Mbit, -40 To 125Deg C Rohs Compliant Microchip 66AH1906
EEPROM, 1MBIT, -40 TO 125DEG C ROHS COMPLIANT: YES

EEPROM, 1MBIT, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site
Memory - 24LC1025-E/SM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Mbit I²C 400 kHz 900 ns 8-SOIJ

EEPROM Memory IC 1Mbit I²C 400 kHz 900 ns 8-SOIJ

Buy Now Datasheet
IC EEPROM 1MBIT I2C 400KHZ 8SOIJ

IC EEPROM 1MBIT I2C 400KHZ 8SOIJ

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-24LC1025-E/SM 24LC1025-E/SM-ND 075169-24LC1025-E/SM 24LC1025-E/SM 24LC1025-E/SM 69K0717 66AH1906 24LC1025-E/SM 24LC1025-E/SM
Product Name 400KHZ Memory IC and Storage Component Memory Memory - EEPROM - 24LC1025-E/SM Memory Integrated Circuits (ICs) - Memory - Memory Serial Eeprom, 1Mbit, 400Khz, Soij-8; Memory Interface Type Microchip Eeprom, 1Mbit, -40 To 125Deg C Rohs Compliant Microchip Memory Memory
Memory Category EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM
Access Time 900 ns 900 ns 900 ns 900 ns 900 ns
Data Retention 200 years
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Density 1000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMS04GP32PB1-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - Memory - Controllers - BQ2205LYPWRG4 - 1154094-BQ2205LYPWRG4 - Win Source Electronics
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP
Supply Voltage 3 V ~ 3.6 V
View Details
4 suppliers
Logic - FIFOs Memory - 67C4013-10NL - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details
Flash Memory - 1882785P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details