IC EEPROM 4KBIT I2C 1MHZ SOT23-5 Product overview: 24FC04HT-E/OT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ, SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24FC04HT-E/OT can be used for catalog matching and distributor lookup.
EEPROM Memory IC 4Kb (256 x 8 x 2) I²C 1MHz 450ns SOT-23-5
EEPROM Memory IC 4Kb (256 x 8 x 2) I²C 1MHz 450ns SOT-23-5
EEPROM Memory IC 4Kb (256 x 8 x 2) I²C 1MHz 450ns SOT-23-5
EEPROM Memory IC 4Kbit I²C 1 MHz 450 ns SOT-23-5
IC EEPROM 4KBIT I2C 1MHZ SOT23-5
EEPROM, AEC-Q100, 4KBIT, -40 TO 125DEG C; Memory Size:4Kbit; EEPROM Memory Configuration:2 BLK (256 x 8bit); Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:SOT-23; No. of Pins:5Pins RoHS Compliant: Yes
IC EEPROM 4KBIT I2C 1MHZ SOT23-5
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-24FC04HT-E/OT | 24FC04HT-E/OTCT-ND | 24FC04HT-E/OT | 24FC04HT-E/OT | 93AC6710 | 24FC04HT-E/OT |
| Product Name | 1MHZ SOT23 Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory | Eeprom, Aec-Q100, 4Kbit, -40 To 125Deg C; Memory Size Microchip | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM | EEPROM; EEPROM |
| Access Time | 450 ns | 450 ns | 450 ns | 450 ns | ||
| Data Retention | 200 years | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Density | 4 kbits | 4 kbits | 4 kbits | 4 kbits | 4 kbits |