IC EEPROM 256KBIT I2C SOT23-5
IC EEPROM 256KBIT I2C SOT23-5
EEPROM Memory IC 256Kbit I²C 1 MHz 400 ns SOT-23-5
| DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 150-24FC256T-I/OTTR-ND | 24FC256T-I/OT | 24FC256T-I/OT |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | SC-74A, SOT-753 | 400 ns | SC-74A, SOT-753 |
| Supply Voltage | 1.7V ~ 5.5V | Surface Mount | 1.7V ~ 5.5V |