Microchip Technology, Inc. Memory - EEPROM - 24LC00-I/SNG 24LC00-I/SNG

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1036021-24LC00-I/SNG Packaging: Bulk Mounting: SMD (SMT) Frequency: 400 kHz Memory Size: 16 B Interface: 2-Wire, I2C, Serial Access Time: 900 ns Density: 128 b Number of Pins: 8 Categories: EEPROM Case / Package: SOIC Max Frequency: 400 kHz Alternative Parts (Cross-Reference): 24LC00-I/SNG24LC00-I SNG; Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 2.5 V Nominal Supply Current: 3 mA
Request a Quote
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1036021-24LC00-I/SNG Packaging: Bulk Mounting: SMD (SMT) Frequency: 400 kHz Memory Size: 16 B Interface: 2-Wire, I2C, Serial Access Time: 900 ns Density: 128 b Number of Pins: 8 Categories: EEPROM Case / Package: SOIC Max Frequency: 400 kHz Alternative Parts (Cross-Reference): 24LC00-I/SNG24LC00-I SNG; Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 2.5 V Nominal Supply Current: 3 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - 24LC00-I/SNG - 1036021-24LC00-I/SNG - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 24LC00-I/SNG
1036021-24LC00-I/SNG
Memory - EEPROM - 24LC00-I/SNG 1036021-24LC00-I/SNG
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1036021-24LC00-I/SNG Packaging: Bulk Mounting: SMD (SMT) Frequency: 400 kHz Memory Size: 16 B Interface: 2-Wire, I2C, Serial Access Time: 900 ns Density: 128 b Number of Pins: 8 Categories: EEPROM Case / Package: SOIC Max Frequency: 400 kHz Alternative Parts (Cross-Reference): 24LC00-I/SNG24LC00-I SNG; Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 2.5 V Nominal Supply Current: 3 mA

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1036021-24LC00-I/SNG
Packaging: Bulk
Mounting: SMD (SMT)
Frequency: 400 kHz
Memory Size: 16 B
Interface: 2-Wire, I2C, Serial
Access Time: 900 ns
Density: 128 b
Number of Pins: 8
Categories: EEPROM
Case / Package: SOIC
Max Frequency: 400 kHz
Alternative Parts (Cross-Reference): 24LC00-I/SNG24LC00-ISNG;
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 2.5 V
Nominal Supply Current: 3 mA

Buy Now
3.3V 5V SOIC Memory IC and Storage Component - 774-24LC00-I/SNG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V 5V SOIC Memory IC and Storage Component
774-24LC00-I/SNG
3.3V 5V SOIC Memory IC and Storage Component 774-24LC00-I/SNG
EEPROM Serial-I2C 128-bit 16 x 8 3.3V/5V 8-Pin SOIC N Tube Product overview: 24LC00-I/SNG from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, 5V, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC00-I/SNG can be used for catalog matching and distributor lookup.

EEPROM Serial-I2C 128-bit 16 x 8 3.3V/5V 8-Pin SOIC N Tube Product overview: 24LC00-I/SNG from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, 5V, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC00-I/SNG can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1036021-24LC00-I/SNG 774-24LC00-I/SNG
Product Name Memory - EEPROM - 24LC00-I/SNG 3.3V 5V SOIC Memory IC and Storage Component
Memory Category EEPROM EEPROM
Access Time 900 ns 900 ns
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Density 0 kbits 0 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K128M64PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details
Flash Memory - 1882811P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type WSON
Pins 8
View Details
Specs
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; Tray
Supply Voltage 3.135V ~ 3.465V
View Details