The 1320814-24FC64F-I/P is a 64 Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) from Microchip Technology, organized as 8K x 8 bits. It operates on a supply voltage range of 1.7V to 5.5V and features a low-power design with a maximum read current of 400 µA and standby current of 1 µA. The device supports a 2-wire I2C serial interface and is compatible with clock frequencies up to 1 MHz. It includes a hardware write-protect feature for a quarter of the memory array and has a typical page write time of 5 ms. The EEPROM is rated for more than one million erase/write cycles and offers data retention exceeding 200 years. It is available in various package types, including an 8-lead PDIP, and is compliant with RoHS standards. The operating temperature range is from -40°C to +85°C, making it suitable for industrial applications.
Manufacturer: Microchip Technology
Win Source Part Number: 1320814-24FC64F-I/P
Category: Integrated Circuits (ICs)>Memory>Memory
Packaging: Tube
Standard Package: 60
Mounting: Through Hole
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 64Kb (8K x 8)
Access Time: 400 ns
Voltage - Supply: 1.7V ~ 5.5V
Supplier Device Package: 8-PDIP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 8-DIP (0.300", 7.62mm)
Memory Format: EEPROM
Clock Frequency: 1 MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: 24FC64FIP
Base Product Number: 24FC64
RoHS Status: ROHS3 Compliant
EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 400ns 8-PDIP
IC EEPROM 64KBIT I2C 1MHZ 8DIP Product overview: 24FC64F-I/P from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24FC64F-I/P can be used for catalog matching and distributor lookup.
IC EEPROM 64KBIT I2C 1MHZ 8DIP
IC EEPROM 64KBIT I2C 1MHZ 8DIP
EEPROM Memory IC 64Kbit I²C 1 MHz 400 ns 8-PDIP
IC EEPROM 64KBIT I2C 1MHZ 8DIP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1320814-24FC64F-I/P | 24FC64F-I/P-ND | 774-24FC64F-I/P | 24FC64F-I/P | 24FC64F-I/P | 24FC64F-I/P | 24FC64F-I/P |
| Product Name | Integrated Circuits (ICs) - Memory - Memory | Memory | 1MHZ Memory IC and Storage Component | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM; Non-Volatile | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Access Time | 400 ns | 900 ns | 400 ns | 400 ns | 400 ns | ||
| Cycle Time | 5.00E6 ns | 400 ns | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | DIP; 8-DIP (0.300", 7.62mm) | DIP; "8-DIP (0.300"", 7.62mm)" | DIP; 8-DIP (0.300", 7.62mm) | DIP; 8-DIP (0.300\", 7.62mm) |