EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-PDIP
IC EEPROM 2KBIT I2C 400KHZ 8DIP
EEPROM Memory IC 2Kbit I²C 400 kHz 900 ns 8-PDIP
IC EEPROM 2KBIT I2C 400KHZ 8DIP
EEPROM, 2KBIT, 0 TO 70DEG C; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 24LC024/P-ND | 24LC024/P | 24LC024/P | 24LC024/P | 92C7090 |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Eeprom, 2Kbit, 0 To 70Deg C; Memory Size Microchip |
| Memory Category | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||
| Package Type | DIP; "8-DIP (0.300"", 7.62mm)" | DIP; 8-DIP (0.300\", 7.62mm) | DIP | ||
| Supply Voltage | 2.5V ~ 5.5V | Through Hole | 2.5V ~ 5.5V | ||
| Data Rate | 0 MHz | 0 MHz |