Microchip Technology, Inc. Memory 24FC128-I/P

Description
EEPROM Memory IC 128Kb (16K x 8) I²C 1MHz 400ns 8-PDIP
Request a Quote Datasheet
Description
EEPROM Memory IC 128Kb (16K x 8) I²C 1MHz 400ns 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 24FC128-I/P-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 128Kb (16K x 8) I²C 1MHz 400ns 8-PDIP

EEPROM Memory IC 128Kb (16K x 8) I²C 1MHz 400ns 8-PDIP

Buy Now Datasheet
Singapore, Singapore
1MHZ Memory IC and Storage Component
774-24FC128-I/P
1MHZ Memory IC and Storage Component 774-24FC128-I/P
IC EEPROM 128KBIT I2C 1MHZ 8DIP Product overview: 24FC128-I/P from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24FC128-I/P can be used for catalog matching and distributor lookup.

IC EEPROM 128KBIT I2C 1MHZ 8DIP Product overview: 24FC128-I/P from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24FC128-I/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - 24FC128-I/P - 812863-24FC128-I/P - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 24FC128-I/P
812863-24FC128-I/P
Memory - EEPROM - 24FC128-I/P 812863-24FC128-I/P
Manufacturer: Microchip Technology Win Source Part Number: 812863-24FC128-I/P Packaging: Tube Mounting Style: Through Hole Technology: EEPROM Memory Type: Non-Volatile Memory Size: 128Kb (16K x 8) Access Time: 400ns Supplier Device Package: 8-PDIP Temperature Range - Operating: -40°C ~ 85°C Memory Format: EEPROM Clock Frequency: 1MHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C Manufacturer Package: 8-DIP Popularity: Low Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 60 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.7V ~ 5.5V Part Number Series: 24FC128

Manufacturer: Microchip Technology
Win Source Part Number: 812863-24FC128-I/P
Packaging: Tube
Mounting Style: Through Hole
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 128Kb (16K x 8)
Access Time: 400ns
Supplier Device Package: 8-PDIP
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: EEPROM
Clock Frequency: 1MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
Manufacturer Package: 8-DIP
Popularity: Low
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 60
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.7V ~ 5.5V
Part Number Series: 24FC128

Buy Now
Integrated Circuits (ICs) - Memory - Memory - 24FC128-I/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24FC128-I/P
Integrated Circuits (ICs) - Memory - Memory 24FC128-I/P
IC EEPROM 128KBIT I2C 1MHZ 8DIP

IC EEPROM 128KBIT I2C 1MHZ 8DIP

Supplier's Site
Eeprom, 128Kbit, -40 To 85Deg C Rohs Compliant Microchip - 66AH1893 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 128Kbit, -40 To 85Deg C Rohs Compliant Microchip
66AH1893
Eeprom, 128Kbit, -40 To 85Deg C Rohs Compliant Microchip 66AH1893
EEPROM, 128KBIT, -40 TO 85DEG C ROHS COMPLIANT: YES

EEPROM, 128KBIT, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
IC EEPROM 128KBIT I2C 1MHZ 8DIP

IC EEPROM 128KBIT I2C 1MHZ 8DIP

Supplier's Site Datasheet
Memory - 24FC128-I/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 128Kbit I²C 1 MHz 400 ns 8-PDIP

EEPROM Memory IC 128Kbit I²C 1 MHz 400 ns 8-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 24FC128-I/P-ND 774-24FC128-I/P 812863-24FC128-I/P 24FC128-I/P 66AH1893 24FC128-I/P 24FC128-I/P
Product Name Memory 1MHZ Memory IC and Storage Component Memory - EEPROM - 24FC128-I/P Integrated Circuits (ICs) - Memory - Memory Eeprom, 128Kbit, -40 To 85Deg C Rohs Compliant Microchip Memory Memory
Memory Category EEPROM EEPROM EEPROM; Non-Volatile EEPROM; Non-Volatile EEPROM EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type DIP; "8-DIP (0.300"", 7.62mm)" DIP DIP; 8-DIP (0.300\", 7.62mm)
Supply Voltage 1.7V ~ 5.5V -3.3V; 1.7 1.7V ~ 5.5V -40degC ~ 85degC (TA) 1.7V ~ 5.5V
Access Time 400 ns 400 ns 400 ns 400 ns
Unlock Full Specs
to access all available technical data

Similar Products

5V Memory IC and Storage Component - 774-MT5C1008F45L/883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -40 C (-40 F)
Density 1000 kbits
View Details
2 suppliers
 - 9403ASDMQB - Rochester Electronics
Specs
Memory Category FIFO
Package Type DIP; DIP24
View Details
3 suppliers
Memory - 980000259 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
Memory - AT24C512BY7-YH-T - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 512 kbits
View Details