Microchip Technology, Inc. Memory 24LC02BT-I/SN

Description
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-SOIC
Request a Quote Datasheet
Description
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 24LC02BT-I/SNCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-SOIC

EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-SOIC

Buy Now Datasheet
Memory - 24LC02BT-I/SNDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-SOIC

EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-SOIC

Buy Now Datasheet
Memory - 24LC02BT-I/SNTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-SOIC

EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-SOIC

Buy Now Datasheet
Singapore, Singapore
400KHZ Memory IC and Storage Component
774-24LC02BT-I/SN
400KHZ Memory IC and Storage Component 774-24LC02BT-I/SN
IC EEPROM 2KBIT I2C 400KHZ 8SOIC Product overview: 24LC02BT-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC02BT-I/SN can be used for catalog matching and distributor lookup.

IC EEPROM 2KBIT I2C 400KHZ 8SOIC Product overview: 24LC02BT-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC02BT-I/SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
EEPROM - 8230795 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
8230795
EEPROM 8230795
EEPROM 2Kbit 256x8 Serial-I2C SOIC8

EEPROM 2Kbit 256x8 Serial-I2C SOIC8

Supplier's Site
EEPROM - 8230795P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
8230795P
EEPROM 8230795P
EEPROM 2Kbit 256x8 Serial-I2C SOIC8

EEPROM 2Kbit 256x8 Serial-I2C SOIC8

Supplier's Site
EEPROM - 1785339 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1785339
EEPROM 1785339
EEPROM 2Kbit 256x8 Serial-I2C SOIC8

EEPROM 2Kbit 256x8 Serial-I2C SOIC8

Supplier's Site
Memory - EEPROM - 24LC02BT-I/SN - 005535-24LC02BT-I/SN - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 24LC02BT-I/SN
005535-24LC02BT-I/SN
Memory - EEPROM - 24LC02BT-I/SN 005535-24LC02BT-I/SN
Manufacturer: Microchip Technology Win Source Part Number: 005535-24LC02BT-I/SN Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 2Kb (256 x 8) Access Time: 900ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 005535-24LC02BT-I/SN
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 2Kb (256 x 8)
Access Time: 900ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Serial Eeprom, 2Kbit, 400Khz, Soic-8; Memory Interface Type Microchip - 75M3687 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 2Kbit, 400Khz, Soic-8; Memory Interface Type Microchip
75M3687
Serial Eeprom, 2Kbit, 400Khz, Soic-8; Memory Interface Type Microchip 75M3687
SERIAL EEPROM, 2KBIT, 400KHZ, SOIC-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Clock Frequency:400kHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

SERIAL EEPROM, 2KBIT, 400KHZ, SOIC-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Clock Frequency:400kHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Ic,serial Eeprom,256X8,cmos,sop,8Pin,plastic Rohs Compliant Microchip - 92C7084 - Newark, An Avnet Company
Chicago, IL, United States
Ic,serial Eeprom,256X8,cmos,sop,8Pin,plastic Rohs Compliant Microchip
92C7084
Ic,serial Eeprom,256X8,cmos,sop,8Pin,plastic Rohs Compliant Microchip 92C7084
IC,SERIAL EEPROM,256X8,CMOS,SO P,8PIN,PLASTIC ROHS COMPLIANT: YES

IC,SERIAL EEPROM,256X8,CMOS,SOP,8PIN,PLASTIC ROHS COMPLIANT: YES

Supplier's Site Datasheet
IC EEPROM 2KBIT I2C 400KHZ 8SOIC

IC EEPROM 2KBIT I2C 400KHZ 8SOIC

Supplier's Site Datasheet
IC EEPROM 2KBIT I2C 400KHZ 8SOIC

IC EEPROM 2KBIT I2C 400KHZ 8SOIC

Supplier's Site Datasheet
Memory - 24LC02BT-I/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit I²C 400 kHz 900 ns 8-SOIC

EEPROM Memory IC 2Kbit I²C 400 kHz 900 ns 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24LC02BT-I/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24LC02BT-I/SN
Integrated Circuits (ICs) - Memory - Memory 24LC02BT-I/SN
IC EEPROM 2KBIT I2C 400KHZ 8SOIC

IC EEPROM 2KBIT I2C 400KHZ 8SOIC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 24LC02BT-I/SNCT-ND 774-24LC02BT-I/SN 8230795 8230795P 005535-24LC02BT-I/SN 75M3687 92C7084 24LC02BT-I/SN 24LC02BT-I/SN 24LC02BT-I/SN 24LC02BT-I/SN
Product Name Memory 400KHZ Memory IC and Storage Component EEPROM EEPROM Memory - EEPROM - 24LC02BT-I/SN Serial Eeprom, 2Kbit, 400Khz, Soic-8; Memory Interface Type Microchip Ic,serial Eeprom,256X8,cmos,sop,8Pin,plastic Rohs Compliant Microchip Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; SOIC SOIC; 8-SOIC SOIC SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC
Supply Voltage 2.5V ~ 5.5V -3.3V; 2.5 5.5 v, 2.5 v 2.5 V ~ 5.5 V 2.5V ~ 5.5V 2.5V ~ 5.5V -40degC ~ 85degC (TA)
Access Time 900 ns 1000 ns 900 ns 900 ns 900 ns 900 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS58LC1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - AT25320B-MEHL-T - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Density 32 kbits
View Details
SDRAM - 2420770 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details
Integrated Circuits (ICs) - Memory - Memory - 10415FC10 - Acme Chip Technology Co., Limited
Specs
Memory Category Volatile; SRAM Chip
Cycle Time 10 ns
Density 1 kbits
View Details
2 suppliers