Manufacturer: Microchip Technology
Win Source Part Number: 197420-24LC01BT/SN
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 1Kb (128 x 8)
Access Time: 3500ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
IC EEPROM 1KBIT I2C 400KHZ 8SOIC Product overview: 24LC01BT/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC01BT/SN can be used for catalog matching and distributor lookup.
EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 3.5µs 8-SOIC
EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 3.5µs 8-SOIC
EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 3.5µs 8-SOIC
IC EEPROM 1KBIT I2C 400KHZ 8SOIC
EEPROM Memory IC 1Kbit I²C 400 kHz 3.5 µs 8-SOIC
IC EEPROM 1KBIT I2C 400KHZ 8SOIC
IC EEPROM 1KBIT I2C 400KHZ 8SOIC
SERIAL EEPROM, 1KBIT, 400KHZ, SOIC-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit; Clock Frequency:400kHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 197420-24LC01BT/SN | 774-24LC01BT/SN | 24LC01BT/SNDKR-ND | 24LC01BT/SN | 24LC01BT/SN | 24LC01BT/SN | 24LC01BT/SN | 12C1995 |
| Product Name | Memory - EEPROM - 24LC01BT/SN | 400KHZ Memory IC and Storage Component | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Serial Eeprom, 1Kbit, 400Khz, Soic-8; Memory Interface Type Microchip |
| Memory Category | EEPROM; EEPROM | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM |
| Access Time | 3500 ns | 900 ns | 3500 ns | 3500 ns | 3500 ns | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||
| Package Type | SOIC; 8-SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC | SOIC; 8-SOIC (0.154", 3.90mm Width) | SOIC | ||
| Supply Voltage | 2.5 V ~ 5.5 V | -3.3V; 2.5 | 2.5V ~ 5.5V | 2.5V ~ 5.5V | 0degC ~ 70degC (TA) | 2.5V ~ 5.5V |