Texas Instruments OPA2652 SpeedPlus(TM) Dual, 700MHz, Voltage-Feedback Operational Amplifier OPA2652E/250G4

Description
SpeedPlus(TM) Dual, 700MHz, Voltage-Feedback Operational Amplifier 8-SOT-23 -40 to 85
Request a Quote Datasheet
Description
SpeedPlus(TM) Dual, 700MHz, Voltage-Feedback Operational Amplifier 8-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA2652 SpeedPlus(TM) Dual, 700MHz, Voltage-Feedback Operational Amplifier - OPA2652E/250G4 - Texas Instruments
Dallas, TX, United States
OPA2652 SpeedPlus(TM) Dual, 700MHz, Voltage-Feedback Operational Amplifier
OPA2652E/250G4
OPA2652 SpeedPlus(TM) Dual, 700MHz, Voltage-Feedback Operational Amplifier OPA2652E/250G4
SpeedPlus(TM) Dual, 700MHz, Voltage-Feedback Operational Amplifier 8-SOT-23 -40 to 85

SpeedPlus(TM) Dual, 700MHz, Voltage-Feedback Operational Amplifier 8-SOT-23 -40 to 85

Buy Now Datasheet
Singapore, Singapore
Dual 700MHz 335V SOT-23 Operational Amplifier IC
687-OPA2652E/250G4
Dual 700MHz 335V SOT-23 Operational Amplifier IC 687-OPA2652E/250G4
700MHz Dual Op Amp, Voltage-Feedback, 335V/µs Slew Rate, SOT-23-8 Product overview: OPA2652E/250G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 700MHz, 335V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 700MHz, 335V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2652E/250G4 can be used for catalog matching and distributor lookup.

700MHz Dual Op Amp, Voltage-Feedback, 335V/µs Slew Rate, SOT-23-8 Product overview: OPA2652E/250G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 700MHz, 335V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 700MHz, 335V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2652E/250G4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2652E/250G4 - 888109-OPA2652E/250G4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2652E/250G4
888109-OPA2652E/250G4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2652E/250G4 888109-OPA2652E/250G4
Manufacturer: Texas Instruments Win Source Part Number: 888109-OPA2652E/250G 4 Series: SpeedPlus™ Operating Temperature Range: -40°C ~ 85°C Features: Voltage Feedback Amplifier 2 Circuit - SOT-23-8 Package: SOT-23-8 Package: Reel - TR Mounting: Surface Mount Family Name: OPA2652 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-8 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001

Manufacturer: Texas Instruments
Win Source Part Number: 888109-OPA2652E/250G4
Series: SpeedPlus™
Operating Temperature Range: -40°C ~ 85°C
Features: Voltage Feedback Amplifier 2 Circuit - SOT-23-8
Package: SOT-23-8
Package: Reel - TR
Mounting: Surface Mount
Family Name: OPA2652
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-8
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - OPA2652E/250G4-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
OPA2652E/250G4-ND
Instrumentation, Op Amps, Buffer Amps OPA2652E/250G4-ND
Voltage Feedback Amplifier 2 Circuit SOT-23-8

Voltage Feedback Amplifier 2 Circuit SOT-23-8

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2652E/250G4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA2652E/250G4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA2652E/250G4
IC OPAMP VFB 2 CIRCUIT SOT23-8

IC OPAMP VFB 2 CIRCUIT SOT23-8

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA2652E/250G4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA2652E/250G4
Instrumentation, OP Amps, Buffer Amps OPA2652E/250G4
Voltage Feedback Amplifier 2 Circuit SOT-23-8

Voltage Feedback Amplifier 2 Circuit SOT-23-8

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Operational Amplifiers
OPA2652E/250G4
High Speed Operational Amplifiers OPA2652E/250G4
High Speed Operational Amplifiers Dual 700MHz Voltage Feedback

High Speed Operational Amplifiers Dual 700MHz Voltage Feedback

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA2652E/250G4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA2652E/250G4
Integrated Circuits (ICs) - Linear - Amplifiers OPA2652E/250G4
IC OPAMP VFB 2 CIRCUIT SOT23-8

IC OPAMP VFB 2 CIRCUIT SOT23-8

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA2652E/250G4 687-OPA2652E/250G4 888109-OPA2652E/250G4 OPA2652E/250G4-ND OPA2652E/250G4 OPA2652E/250G4 OPA2652E/250G4 OPA2652E/250G4
Product Name OPA2652 SpeedPlus(TM) Dual, 700MHz, Voltage-Feedback Operational Amplifier Dual 700MHz 335V SOT-23 Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2652E/250G4 Instrumentation, Op Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps High Speed Operational Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS RoHS
Closed-Loop Gain (AVCL) 1 V/V
Supply Voltage (VS) 6 to 12 volts 6 to 12 volts 6 volts
VOS 7 millivolts 1.5 millivolts
Quiescent Current (IQ) 7750 microamps
Unlock Full Specs
to access all available technical data

Similar Products

TLE2022M High-Speed, Low-Power, Precision Dual Operational Amplifier - 5962-9088102M2A - Texas Instruments
Specs
Supply Voltage (VS) 4 to 40 volts
VOS 0.5000 millivolts
Quiescent Current (IQ) 300 microamps
View Details
Comparators - AMC23C10DWVR - Quarktwin Technology Ltd.
Specs
RoHS Compliant RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; 8-SOIC (0.295\", 7.50mm Width)
View Details
2 suppliers
INA122 Single Supply, MicroPower Instrumentation Amplifier - INA122U - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 5 to 10000 V/V
CMRR 83 dB
View Details
8 suppliers
AMC1100 4.25kV peak Isolated Amplifier for Current Shunt Measurements - AMC1100DUB - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC,SOP
View Details
10 suppliers