Texas Instruments OPA2544 High-Voltage, High-Current Dual Operational Amplifier OPA2544TG3

Description
High-Voltage, High-Current Dual Operational Amplifier 11-TO-220
Request a Quote Datasheet
Description
High-Voltage, High-Current Dual Operational Amplifier 11-TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA2544 High-Voltage, High-Current Dual Operational Amplifier - OPA2544TG3 - Texas Instruments
Dallas, TX, United States
OPA2544 High-Voltage, High-Current Dual Operational Amplifier
OPA2544TG3
OPA2544 High-Voltage, High-Current Dual Operational Amplifier OPA2544TG3
High-Voltage, High-Current Dual Operational Amplifier 11-TO-220

High-Voltage, High-Current Dual Operational Amplifier 11-TO-220

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-50635-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-50635-ND
Instrumentation, Op Amps, Buffer Amps 296-50635-ND
General Purpose Amplifier 2 Circuit TO-220-11

General Purpose Amplifier 2 Circuit TO-220-11

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2544TG3 - 1084747-OPA2544TG3 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2544TG3
1084747-OPA2544TG3
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2544TG3 1084747-OPA2544TG3
Manufacturer: Texas Instruments Win Source Part Number: 1084747-OPA2544TG3 Packaging: Tube/Rail Number of Circuits: 2 Mounting: Through Hole Amplifier Type: General Purpose Slew Rate: 8 V/μs Current - Input Bias: 15pA Voltage - Input Offset: 1mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: TO-220-11 Supply Voltage - Operating: ±10 V to 35 V Operating Supply Current: 22mA Channel Output Current: 4A Gain Bandwidth Product (GBP): 1.4MHz Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Application Field: Used in Portable Devices, Computers & Computer Peripherals, Power Management, Consumer Electronics

Manufacturer: Texas Instruments
Win Source Part Number: 1084747-OPA2544TG3
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 8 V/μs
Current - Input Bias: 15pA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: TO-220-11
Supply Voltage - Operating: ±10 V to 35 V
Operating Supply Current: 22mA
Channel Output Current: 4A
Gain Bandwidth Product (GBP): 1.4MHz
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Application Field: Used in Portable Devices, Computers & Computer Peripherals, Power Management, Consumer Electronics

Buy Now Datasheet
Dual 1.4MHz 2A TO-220 Operational Amplifier IC - 687-OPA2544TG3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 1.4MHz 2A TO-220 Operational Amplifier IC
687-OPA2544TG3
Dual 1.4MHz 2A TO-220 Operational Amplifier IC 687-OPA2544TG3
High-Voltage, High-Current Dual Op Amp, 1.4MHz, 2A, TO-220 Product overview: OPA2544TG3 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.4MHz, 2A, TO-220. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.4MHz, 2A, TO-220, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2544TG3 can be used for catalog matching and distributor lookup.

High-Voltage, High-Current Dual Op Amp, 1.4MHz, 2A, TO-220 Product overview: OPA2544TG3 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.4MHz, 2A, TO-220. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.4MHz, 2A, TO-220, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2544TG3 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2544TG3 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA2544TG3
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA2544TG3
IC OPAMP GP 2 CIRCUIT TO220-11

IC OPAMP GP 2 CIRCUIT TO220-11

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA2544TG3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA2544TG3
Instrumentation, OP Amps, Buffer Amps OPA2544TG3
General Purpose Amplifier 2 Circuit TO-220-11

General Purpose Amplifier 2 Circuit TO-220-11

Buy Now
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA2544TG3
Operational Amplifiers - Op Amps OPA2544TG3
Operational Amplifiers - Op Amps High-Voltage High-Current Dual

Operational Amplifiers - Op Amps High-Voltage High-Current Dual

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA2544TG3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA2544TG3
Integrated Circuits (ICs) - Linear - Amplifiers OPA2544TG3
IC OPAMP GP 2 CIRCUIT TO220-11

IC OPAMP GP 2 CIRCUIT TO220-11

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA2544TG3 296-50635-ND 1084747-OPA2544TG3 687-OPA2544TG3 OPA2544TG3 OPA2544TG3 OPA2544TG3 OPA2544TG3
Product Name OPA2544 High-Voltage, High-Current Dual Operational Amplifier Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2544TG3 Dual 1.4MHz 2A TO-220 Operational Amplifier IC Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS RoHS
Supply Voltage (VS) 20 to 70 volts 10 to 35 volts 35 volts 20 volts
VOS 5 millivolts 1 millivolts 1 millivolts
Quiescent Current (IQ) 15000 microamps
CMRR 90 dB
Unlock Full Specs
to access all available technical data

Similar Products

INA129-HT High Temperature Precision, Low Power Instrumentation Amplifiers - INA129SKGD1 - Texas Instruments
Specs
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 113 dB
Supply Voltage (VS) 4.5 to 36 volts
View Details
5 suppliers
BUF634 250mA High-Speed Buffer - BUF634P - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
View Details
10 suppliers
TLE2071AM JFET-Input High Speed Low Noise Single Operational Amplifier - 5962-9460204Q2A - Texas Instruments
Specs
Supply Voltage (VS) 4.5 to 38 volts
VOS 2 millivolts
Quiescent Current (IQ) 2200 microamps
View Details