Enhanced product 2.5 V, 200 MHz GBW, CMOS dual op amp 8-VSSOP -55 to 125 Product overview: OPA2356MDGKREP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.5 V, 200 MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 2.5 V, 200 MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2356MDGKREP can be used for catalog matching and distributor lookup.
Win Source Part Number: 1083280-OPA2356MDGKR
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel (TR)
Number of Circuits: 2
Standard Package: 2,500
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 450 MHz
Amplifier Type: CMOS
Slew Rate: 360V/µs
Gain Bandwidth Product: 200 MHz
Current - Input Bias: 3 pA
Voltage - Input Offset: 2 mV
Current - Supply: 8.3mA (x2 Channels)
Current - Output / Channel: 80 mA
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -55°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: 2156-OPA2356MDGKREP-
Base Product Number: OPA2356
Voltage - Supply Span (Min): 2.7 V
Voltage - Supply Span (Max): 5.5 V
Operational Amplifier, 2 Func, 5800uV Offset-Max, CMOS, PDSO8
CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
IC CMOS 2 CIRCUIT 8VSSOP
IC CMOS 2 CIRCUIT 8VSSOP
Operational Amplifiers - Op Amps Enhanced Product 2.5V, 200MHz GBW, CMOS dual op amp 8-VSSOP -55 to 125
CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-OPA2356MDGKREP | 1083280-OPA2356MDGKREP | OPA2356MDGKREP | 296-OPA2356MDGKREPTR-ND | OPA2356MDGKREP | OPA2356MDGKREP | OPA2356MDGKREP | OPA2356MDGKREP |
| Product Name | Dual 2.5 V 200 MHz Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | |
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Source Current (IS) | 8.3 milliamps | 8.3 milliamps | 8.3 milliamps | 8.3 milliamps | ||||
| VOS | 2 millivolts | 2 millivolts | ||||||
| IBIAS | 3.00E-6 µA | 3.00E-6 µA | ||||||
| GBW | 200 MHz | 200 MHz |