High-Voltage, High-Current Dual Operational Amplifier 11-TO-220
General Purpose Amplifier 2 Circuit TO-220-11
Manufacturer: Texas Instruments
Win Source Part Number: 085129-OPA2544T
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 8 V/μs
Current - Input Bias: 15pA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: TO-220-11
Supply Voltage - Operating: ±10 V to 35 V
Operating Supply Current: 22mA
Channel Output Current: 4A
Gain Bandwidth Product (GBP): 1.4MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Application Field: Used in Motor Drive & Control, Power Management, Signal Processing
Dual Op Amp, High Voltage/Current, 1.4MHz, TO-220 Product overview: OPA2544T from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.4MHz, TO-220. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.4MHz, TO-220, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2544T can be used for catalog matching and distributor lookup.
IC OPAMP GP 2 CIRCUIT TO220-11
IC OPAMP GP 2 CIRCUIT TO220-11
IC, OP AMP, DUAL, HIGH VOLT, TO-220-11; No. of Amplifiers:2 Amplifier; Bandwidth:1.4MHz; Slew Rate:8V/µs; Supply Voltage Range:± 10V to ± 35V; Amplifier Case Style:TO-220; No. of Pins:11Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes
Operational Amplifiers - Op Amps High-Voltage High-Current Dual
IC OPAMP GP 2 CIRCUIT TO220-11
General Purpose Amplifier 2 Circuit TO-220-11
IC OPAMP GP 2 CIRCUIT TO220-11
| Texas Instruments | DigiKey | Win Source Electronics | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Utmel Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2544T | OPA2544T-ND | 085129-OPA2544T | 2072439P | 687-OPA2544T | OPA2544T | 815-OPA2544T | 52AH7354 | OPA2544T | OPA2544T | OPA2544T | OPA2544T |
| Product Name | OPA2544 High-Voltage, High-Current Dual Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2544T | Op Amps | Dual 1.4MHz TO-220 Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | IC OPAMP GP 2 CIRCUIT TO220-11 | Ic, Op Amp, Dual, High Volt, To-220-11; No. Of Amplifiers Texas Instruments | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 20 to 70 volts | 10 to 35 volts | 20 volts | 10 to 35 volts | 20 volts | |||||||
| VOS | 5 millivolts | 1 millivolts | 1 millivolts | 1 millivolts | ||||||||
| Quiescent Current (IQ) | 15000 microamps | |||||||||||
| CMRR | 90 dB |