MicroSIZE, Single-Supply CMOS Operational Amplifier MicroAmplifier Series 8-SOT-23
Manufacturer: Texas Instruments
Win Source Part Number: 1084675-OPA2337EA/25
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1.2 V/μs
Current - Input Bias: 0.2pA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-8
Supply Voltage - Operating: 2.7 V to 5.5 V, ±1.35 V to 2.75 V
Operating Supply Current: 525μA
Channel Output Current: 9mA
Gain Bandwidth Product (GBP): 3MHz
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
CMOS Amplifier 2 Circuit Rail-to-Rail SOT-23-8
2-Ch 3MHz RRO Op-Amp IC, 5.5V, 1.2V/µs Slew Rate, SSOP Product overview: OPA2337EA/250G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHz, 5.5V, 1.2V, SSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3MHz, 5.5V, 1.2V, SSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2337EA/250G4 can be used for catalog matching and distributor lookup.
Operational Amplifiers - Op Amps MicroSIZE Single-Supply CMOS
CMOS Amplifier 2 Circuit Rail-to-Rail SOT-23-8
IC CMOS 2 CIRCUIT SOT23-8
IC CMOS 2 CIRCUIT SOT23-8
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2337EA/250G4 | 1084675-OPA2337EA/250G4 | OPA2337EA/250G4-ND | 687-OPA2337EA/250G4 | OPA2337EA/250G4 | OPA2337EA/250G4 | OPA2337EA/250G4 | OPA2337EA/250G4 |
| Product Name | OPA2337 MicroSIZE, Single-Supply CMOS Operational Amplifier MicroAmplifier Series | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2337EA/250G4 | Instrumentation, Op Amps, Buffer Amps | 3MHz 5.5V 1.2V SSOP Operational Amplifier IC | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 volts | ||||
| VOS | 3 millivolts | 0.5000 millivolts | 0.5000 millivolts | |||||
| Quiescent Current (IQ) | 1000 microamps | |||||||
| CMRR | 74 dB |