The OPA2378 is a dual-channel, low-noise, rail-to-rail input and output operational amplifier with a 900 kHz gain-bandwidth product and zero-drift architecture, designed for precision low-power applications. It operates from a 2.2 V to 5.5 V single supply and features an input offset voltage of 20 μV with a drift of 0.25 μV/°C over the -40°C to +125°C operating range. The device is supplied in an 8-pin SOT-23 package and supports an operating temperature range of -40°C to +125°C.
Low-Noise, 900kHz, RRIO, Precision Operational Amplifier, Zer?-Drift Series 8-SOT-23 -40 to 125
Zero-Drift Amplifier 2 Circuit Rail-to-Rail SOT-23-8
Zero-Drift Amplifier 2 Circuit Rail-to-Rail SOT-23-8
Zero-Drift Amplifier 2 Circuit Rail-to-Rail SOT-23-8
Dual Op Amp, 900kHz, Precision, Low Noise, SOT-23 Product overview: OPA2378AIDCNT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 900kHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 900kHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2378AIDCNT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 748079-OPA2378AIDCNT
Manufacturer Homepage: www.ti.com
Reference case: SOT23-8
Reference Date Code: 12+
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Precision Amplifiers Low-Noise 900kHz RRIO Prec Op Amp
IC OPAMP ZER-DRIFT 2CIRC SOT23-8
IC OPAMP ZER-DRIFT 2CIRC SOT23-8
IC, OP AMP, RR, 900KHZ, LN, 8SOT23 ROHS COMPLIANT: YES
IC OPAMP ZER-DRIFT 2CIRC SOT23-8
Zero-Drift Amplifier 2 Circuit Rail-to-Rail SOT-23-8
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2378AIDCNT | 296-25297-2-ND | 687-OPA2378AIDCNT | 748079-OPA2378AIDCNT | OPA2378AIDCNT | OPA2378AIDCNT | OPA2378AIDCNT | 28AH4528 | OPA2378AIDCNT | OPA2378AIDCNT |
| Product Name | OPA2378 Low-Noise, 900kHz, RRIO, Precision Operational Amplifier, Zer?-Drift Series | Instrumentation, Op Amps, Buffer Amps | Dual 900kHz SOT-23 Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2378AIDCNT | Precision Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Ic, Op Amp, Rr, 900Khz, Ln, 8Sot23 Rohs Compliant Texas Instruments | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2.2 to 5.5 volts | 2.2 to 5.5 volts | 2.2 volts | |||||||
| VOS | 0.0700 millivolts | 0.0200 millivolts | 0.0200 millivolts | |||||||
| Quiescent Current (IQ) | 150 microamps | |||||||||
| CMRR | 100 dB |