Texas Instruments OPA2357 250MHz, Rail-to-Rail I/O, Dual CMOS Operational Amplifier w/Shutdown OPA2357AIDGSR

Description
250MHz, Rail-to-Rail I/O, Dual CMOS Operational Amplifier w/Shutdown 10-VSSOP -40 to 125
Request a Quote Datasheet
Description
250MHz, Rail-to-Rail I/O, Dual CMOS Operational Amplifier w/Shutdown 10-VSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA2357 250MHz, Rail-to-Rail I/O, Dual CMOS Operational Amplifier w/Shutdown - OPA2357AIDGSR - Texas Instruments
Dallas, TX, United States
OPA2357 250MHz, Rail-to-Rail I/O, Dual CMOS Operational Amplifier w/Shutdown
OPA2357AIDGSR
OPA2357 250MHz, Rail-to-Rail I/O, Dual CMOS Operational Amplifier w/Shutdown OPA2357AIDGSR
250MHz, Rail-to-Rail I/O, Dual CMOS Operational Amplifier w/Shutdown 10-VSSOP -40 to 125

250MHz, Rail-to-Rail I/O, Dual CMOS Operational Amplifier w/Shutdown 10-VSSOP -40 to 125

Buy Now Datasheet
Singapore, Singapore
Dual 250MHz 150V Operational Amplifier IC
687-OPA2357AIDGSR
Dual 250MHz 150V Operational Amplifier IC 687-OPA2357AIDGSR
250MHz Dual Op Amp, Rail-to-Rail CMOS, 150V/µs Slew Rate, VSSOP Product overview: OPA2357AIDGSR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 250MHz, 150V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 250MHz, 150V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2357AIDGSR can be used for catalog matching and distributor lookup.

250MHz Dual Op Amp, Rail-to-Rail CMOS, 150V/µs Slew Rate, VSSOP Product overview: OPA2357AIDGSR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 250MHz, 150V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 250MHz, 150V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2357AIDGSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2357AIDGSR - 026060-OPA2357AIDGSR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2357AIDGSR
026060-OPA2357AIDGSR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2357AIDGSR 026060-OPA2357AIDGSR
Manufacturer: Texas Instruments Win Source Part Number: 026060-OPA2357AIDGSR Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail -3db Bandwidth: 250MHz Amplifier Type: Voltage Feedback Slew Rate: 150 V/μs Current - Input Bias: 3pA Voltage - Input Offset: 2mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 10-VSSOP Supply Voltage - Operating: 2.5 V to 5.5 V, ±1.25 V to 2.75 V Operating Supply Current: 4.9mA Channel Output Current: 100mA Gain Bandwidth Product (GBP): 100MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 026060-OPA2357AIDGSR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 250MHz
Amplifier Type: Voltage Feedback
Slew Rate: 150 V/μs
Current - Input Bias: 3pA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 10-VSSOP
Supply Voltage - Operating: 2.5 V to 5.5 V, ±1.25 V to 2.75 V
Operating Supply Current: 4.9mA
Channel Output Current: 100mA
Gain Bandwidth Product (GBP): 100MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-26261-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-26261-6-ND
Instrumentation, Op Amps, Buffer Amps 296-26261-6-ND
CMOS Amplifier 2 Circuit Rail-to-Rail 10-VSSOP

CMOS Amplifier 2 Circuit Rail-to-Rail 10-VSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-26261-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-26261-2-ND
Instrumentation, Op Amps, Buffer Amps 296-26261-2-ND
CMOS Amplifier 2 Circuit Rail-to-Rail 10-VSSOP

CMOS Amplifier 2 Circuit Rail-to-Rail 10-VSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-26261-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-26261-1-ND
Instrumentation, Op Amps, Buffer Amps 296-26261-1-ND
CMOS Amplifier 2 Circuit Rail-to-Rail 10-VSSOP

CMOS Amplifier 2 Circuit Rail-to-Rail 10-VSSOP

Buy Now Datasheet
Op-Amp, 100Mhz, 150V/us, Msop-10; No. Of Amplifiers Texas Instruments - 54AH1378 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, 100Mhz, 150V/us, Msop-10; No. Of Amplifiers Texas Instruments
54AH1378
Op-Amp, 100Mhz, 150V/us, Msop-10; No. Of Amplifiers Texas Instruments 54AH1378
OP-AMP, 100MHZ, 150V/US, MSOP-10; No. of Amplifiers:2 Amplifier; Bandwidth:100MHz; Slew Rate:150V/µs; Supply Voltage Range:2.7V to 5.5V; Amplifier Case Style:MSOP; No. of Pins:10Pins; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

OP-AMP, 100MHZ, 150V/US, MSOP-10; No. of Amplifiers:2 Amplifier; Bandwidth:100MHz; Slew Rate:150V/µs; Supply Voltage Range:2.7V to 5.5V; Amplifier Case Style:MSOP; No. of Pins:10Pins; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
High Speed Operational Amplifiers
OPA2357AIDGSR
High Speed Operational Amplifiers OPA2357AIDGSR
High Speed Operational Amplifiers 250MHz Rail-to-Rail I/O CMOS

High Speed Operational Amplifiers 250MHz Rail-to-Rail I/O CMOS

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA2357AIDGSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA2357AIDGSR
Integrated Circuits (ICs) - Linear - Amplifiers OPA2357AIDGSR
IC CMOS 2 CIRCUIT 10VSSOP

IC CMOS 2 CIRCUIT 10VSSOP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA2357AIDGSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA2357AIDGSR
Instrumentation, OP Amps, Buffer Amps OPA2357AIDGSR
CMOS Amplifier 2 Circuit Rail-to-Rail 10-VSSOP

CMOS Amplifier 2 Circuit Rail-to-Rail 10-VSSOP

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA2357AIDGSR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA2357AIDGSR
Instrumentation, OP Amps, Buffer Amps OPA2357AIDGSR
IC CMOS 2 CIRCUIT 10VSSOP

IC CMOS 2 CIRCUIT 10VSSOP

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2357AIDGSR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA2357AIDGSR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA2357AIDGSR
IC CMOS 2 CIRCUIT 10VSSOP

IC CMOS 2 CIRCUIT 10VSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA2357AIDGSR 687-OPA2357AIDGSR 026060-OPA2357AIDGSR 296-26261-6-ND 54AH1378 OPA2357AIDGSR OPA2357AIDGSR OPA2357AIDGSR OPA2357AIDGSR OPA2357AIDGSR
Product Name OPA2357 250MHz, Rail-to-Rail I/O, Dual CMOS Operational Amplifier w/Shutdown Dual 250MHz 150V Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2357AIDGSR Instrumentation, Op Amps, Buffer Amps Op-Amp, 100Mhz, 150V/us, Msop-10; No. Of Amplifiers Texas Instruments High Speed Operational Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Closed-Loop Gain (AVCL) 1 V/V
Supply Voltage (VS) 2.5 to 5.5 volts 5 volts 2.5 to 5.5 volts 2.5 volts 2.5 volts
VOS 8 millivolts 2 millivolts 2 millivolts 2 millivolts
Quiescent Current (IQ) 7500 microamps
Unlock Full Specs
to access all available technical data

Similar Products

THS4513-SP Rad-Tolerant Class V, Wideband, Fully Differential Amplifier - 5962-0722301VFA - Texas Instruments
Specs
Device Type Differential Amplifiers
Package Type CFP
View Details
6 suppliers
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC339DBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Removed
View Details
TLC2264AM Rail-To-Rail Low Power Precision Advanced LinCMOS(TM) Quad Operational Amplifier - 5962-9469204QDA - Texas Instruments
Specs
Supply Voltage (VS) 4.4 to 16 volts
VOS 0.9500 millivolts
Quiescent Current (IQ) 250 microamps
View Details
INA111 High Speed FET-Input Instrumentation Amplifier - INA111BPG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 106 dB
View Details
4 suppliers