Win Source Part Number: 992788-OPA2607QDGKRQ
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel
Number of Circuits: 2
Standard Package: 2,500
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: CMOS
Slew Rate: 24V/µs
Gain Bandwidth Product: 50 MHz
Current - Input Bias: 3 pA
Voltage - Input Offset: 100 µV
Current - Supply: 900µA
Current - Output / Channel: 60 mA
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: 296-OPA2607QDGKRQ1DK
Voltage - Supply Span (Min): 2.2 V
Voltage - Supply Span (Max): 5.5 V
CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
IC CMOS 2 CIRCUIT 8VSSOP Product overview: OPA2607QDGKRQ1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2607QDGKRQ1 can be used for catalog matching and distributor lookup.
IC CMOS 2 CIRCUIT 8VSSOP
IC CMOS 2 CIRCUIT 8VSSOP
CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 992788-OPA2607QDGKRQ1 | 296-OPA2607QDGKRQ1TR-ND | 687-OPA2607QDGKRQ1 | OPA2607QDGKRQ1 | OPA2607QDGKRQ1 | OPA2607QDGKRQ1 |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 0.9000 milliamps | 0.9000 milliamps | 0.9000 milliamps | 0.9000 milliamps | ||
| VOS | 0.1000 millivolts | 0.1000 millivolts | ||||
| IBIAS | 3.00E-6 µA | 3.00E-6 µA | ||||
| GBW | 50 MHz | 50 MHz | ||||
| Slew Rate | 24 V/µs | 24 V/µs | 24 V/µs | 2.40E-5 V/µs | 24 V/µs |