Texas Instruments OPA2652 SpeedPlus(TM) Dual, 700MHz, Voltage-Feedback Operational Amplifier OPA2652E/3K

Description
SpeedPlus(TM) Dual, 700MHz, Voltage-Feedback Operational Amplifier 8-SOT-23
Request a Quote Datasheet
Description
SpeedPlus(TM) Dual, 700MHz, Voltage-Feedback Operational Amplifier 8-SOT-23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA2652 SpeedPlus(TM) Dual, 700MHz, Voltage-Feedback Operational Amplifier - OPA2652E/3K - Texas Instruments
Dallas, TX, United States
OPA2652 SpeedPlus(TM) Dual, 700MHz, Voltage-Feedback Operational Amplifier
OPA2652E/3K
OPA2652 SpeedPlus(TM) Dual, 700MHz, Voltage-Feedback Operational Amplifier OPA2652E/3K
SpeedPlus(TM) Dual, 700MHz, Voltage-Feedback Operational Amplifier 8-SOT-23

SpeedPlus(TM) Dual, 700MHz, Voltage-Feedback Operational Amplifier 8-SOT-23

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2652E/3K - 060861-OPA2652E/3k - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2652E/3K
060861-OPA2652E/3k
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2652E/3K 060861-OPA2652E/3k
Manufacturer: Texas Instruments Win Source Part Number: 060861-OPA2652E/3k Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) -3db Bandwidth: 700MHz Amplifier Type: Voltage Feedback Slew Rate: 335 V/μs Current - Input Bias: 4μA Voltage - Input Offset: 1.5mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-8 Supply Voltage - Operating: 6 V to 12 V, ±3 V to 6 V Operating Supply Current: 11mA Channel Output Current: 140mA Gain Bandwidth Product (GBP): 200MHz Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 060861-OPA2652E/3k
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
-3db Bandwidth: 700MHz
Amplifier Type: Voltage Feedback
Slew Rate: 335 V/μs
Current - Input Bias: 4μA
Voltage - Input Offset: 1.5mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-8
Supply Voltage - Operating: 6 V to 12 V, ±3 V to 6 V
Operating Supply Current: 11mA
Channel Output Current: 140mA
Gain Bandwidth Product (GBP): 200MHz
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Dual 700MHz 335V SOT-23 Operational Amplifier IC
687-OPA2652E/3K
Dual 700MHz 335V SOT-23 Operational Amplifier IC 687-OPA2652E/3K
700MHz Dual Op Amp, 335V/µs Slew Rate, SOT-23-8 Product overview: OPA2652E/3K from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 700MHz, 335V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 700MHz, 335V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2652E/3K can be used for catalog matching and distributor lookup.

700MHz Dual Op Amp, 335V/µs Slew Rate, SOT-23-8 Product overview: OPA2652E/3K from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 700MHz, 335V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 700MHz, 335V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2652E/3K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - OPA2652E/3K-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
OPA2652E/3K-ND
Instrumentation, Op Amps, Buffer Amps OPA2652E/3K-ND
Voltage Feedback Amplifier 2 Circuit SOT-23-8

Voltage Feedback Amplifier 2 Circuit SOT-23-8

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Operational Amplifiers
OPA2652E/3K
High Speed Operational Amplifiers OPA2652E/3K
High Speed Operational Amplifiers Dual 700MHz Voltage Feedback

High Speed Operational Amplifiers Dual 700MHz Voltage Feedback

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2652E/3K - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA2652E/3K
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA2652E/3K
IC OPAMP VFB 2 CIRCUIT SOT23-8

IC OPAMP VFB 2 CIRCUIT SOT23-8

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA2652E/3K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA2652E/3K
Instrumentation, OP Amps, Buffer Amps OPA2652E/3K
Voltage Feedback Amplifier 2 Circuit SOT-23-8

Voltage Feedback Amplifier 2 Circuit SOT-23-8

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA2652E/3K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA2652E/3K
Integrated Circuits (ICs) - Linear - Amplifiers OPA2652E/3K
IC OPAMP VFB 2 CIRCUIT SOT23-8

IC OPAMP VFB 2 CIRCUIT SOT23-8

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA2652E/3K 060861-OPA2652E/3k 687-OPA2652E/3K OPA2652E/3K-ND OPA2652E/3K OPA2652E/3K OPA2652E/3K OPA2652E/3K
Product Name OPA2652 SpeedPlus(TM) Dual, 700MHz, Voltage-Feedback Operational Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2652E/3K Dual 700MHz 335V SOT-23 Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps High Speed Operational Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS RoHS
Closed-Loop Gain (AVCL) 1 V/V
Supply Voltage (VS) 6 to 12 volts 6 to 12 volts 6 to 12 volts
VOS 7 millivolts 1.5 millivolts 1.5 millivolts
Quiescent Current (IQ) 7750 microamps
Unlock Full Specs
to access all available technical data

Similar Products

TLE2144M High Speed High Drive Precision Quad Operational Amplifier - 5962-9321605Q2A - Texas Instruments
Specs
VOS 3.8 millivolts
GBW 5.8 MHz
Slew Rate 45 V/µs
View Details
4 suppliers
INA106 Precision Fixed-Gain Differential Amplifier - INA106UE4 - Texas Instruments
Specs
Device Type Differential Amplifiers
Standards and Certifications RoHS
Package Type PDIP,SOIC
View Details
4 suppliers
Operational Amplifier IC - 687-CLC5612IMX - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 290 V/µs
Bandwidth 75 MHz
Operating Temperature -40 C (-40 F)
View Details
5 suppliers
LM158 Dual General-Purpose Operational Amplifier - 5962-8771001PA - Texas Instruments
Specs
VOS 5 millivolts
CMRR 70 dB
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers