Texas Instruments OPA2364 1.8V, High CMR, RRIO Op Amp OPA2364AIDRG4

Description
1.8V, High CMR, RRIO Op Amp 8-SOIC -40 to 125
Request a Quote Datasheet
Description
1.8V, High CMR, RRIO Op Amp 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA2364 1.8V, High CMR, RRIO Op Amp - OPA2364AIDRG4 - Texas Instruments
Dallas, TX, United States
OPA2364 1.8V, High CMR, RRIO Op Amp
OPA2364AIDRG4
OPA2364 1.8V, High CMR, RRIO Op Amp OPA2364AIDRG4
1.8V, High CMR, RRIO Op Amp 8-SOIC -40 to 125

1.8V, High CMR, RRIO Op Amp 8-SOIC -40 to 125

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2364AIDRG4 - 042007-OPA2364AIDRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2364AIDRG4
042007-OPA2364AIDRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2364AIDRG4 042007-OPA2364AIDRG4
Manufacturer: Texas Instruments Win Source Part Number: 042007-OPA2364AIDRG4 Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 5 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 1mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 1.8 V to 5.5 V, ±0.9 V to 2.75 V Operating Supply Current: 1.1mA Channel Output Current: 85mA Gain Bandwidth Product (GBP): 7MHz Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 042007-OPA2364AIDRG4
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 5 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 1.8 V to 5.5 V, ±0.9 V to 2.75 V
Operating Supply Current: 1.1mA
Channel Output Current: 85mA
Gain Bandwidth Product (GBP): 7MHz
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
7MHz 5.5V SOIC Operational Amplifier IC
687-OPA2364AIDRG4
7MHz 5.5V SOIC Operational Amplifier IC 687-OPA2364AIDRG4
2-Ch 7MHz RRIO Op Amp, 1.8-5.5V, 74dB CMRR, 8-SOIC Product overview: OPA2364AIDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7MHz, 5.5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 7MHz, 5.5V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2364AIDRG4 can be used for catalog matching and distributor lookup.

2-Ch 7MHz RRIO Op Amp, 1.8-5.5V, 74dB CMRR, 8-SOIC Product overview: OPA2364AIDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7MHz, 5.5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 7MHz, 5.5V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2364AIDRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - OPA2364AIDRG4-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
OPA2364AIDRG4-ND
Instrumentation, Op Amps, Buffer Amps OPA2364AIDRG4-ND
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA2364AIDRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA2364AIDRG4
Integrated Circuits (ICs) - Linear - Amplifiers OPA2364AIDRG4
IC CMOS 2 CIRCUIT 8SOIC

IC CMOS 2 CIRCUIT 8SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA2364AIDRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA2364AIDRG4
Instrumentation, OP Amps, Buffer Amps OPA2364AIDRG4
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2364AIDRG4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA2364AIDRG4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA2364AIDRG4
IC CMOS 2 CIRCUIT 8SOIC

IC CMOS 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA2364AIDRG4
Operational Amplifiers - Op Amps OPA2364AIDRG4
Operational Amplifiers - Op Amps 1.8V High CMR RRIO Op Amp

Operational Amplifiers - Op Amps 1.8V High CMR RRIO Op Amp

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA2364AIDRG4 042007-OPA2364AIDRG4 687-OPA2364AIDRG4 OPA2364AIDRG4-ND OPA2364AIDRG4 OPA2364AIDRG4 OPA2364AIDRG4 OPA2364AIDRG4
Product Name OPA2364 1.8V, High CMR, RRIO Op Amp Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2364AIDRG4 7MHz 5.5V SOIC Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 1.8 to 5.5 volts 1.8 to 5.5 volts 2.75 volts 1.8 volts
VOS 0.9000 millivolts 1 millivolts 1 millivolts
Quiescent Current (IQ) 750 microamps
CMRR 74 dB
Unlock Full Specs
to access all available technical data

Similar Products

INA118 Precision, Low Power Instrumentation Amplifier - INA118UB - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 107 dB
View Details
10 suppliers
TLE2142AM High Speed High Drive Precision Dual Operational Amplifier - 5962-9321604QHA - Texas Instruments
Specs
Supply Voltage (VS) 4 to 44 volts
VOS 0.7500 millivolts
Quiescent Current (IQ) 4400 microamps
View Details
4 suppliers
LM119QML-SP High Speed Dual Comparator - 5962-9679801VCA - Texas Instruments
Specs
Supply Voltage (VS) 5 to 36 volts
VOS 4 millivolts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
INA111 High Speed FET-Input Instrumentation Amplifier - INA111AU/1KG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 106 dB
View Details
6 suppliers