High Temperature 1.8-V Micropower CMOS Operational Amplifier Zero-Drift Series 8-CFP -55 to 210
CMOS, Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-CFP
Manufacturer: Texas Instruments
Win Source Part Number: 1233478-OPA2333SHKJ
Packaging: Tube
Operating Temperature Range: -55°C ~ 210°C
Package: 8-CDFF
Number of Circuits: 2
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: Zero-Drift
Current - Input Bias: 70pA
Voltage - Input Offset: 2μV
Family Name: OPA2333
Categories: Integrated Circuits (ICs)
Operating Supply Current: 17μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-CFP
Output Current per Channel: 5mA
SR - Slew Rate: 0.16 V/μs
GBP - Gain Bandwidth Product: 350kHz
Dual Supply Voltage (±): 1.8 V ~ 5.5 V, ±0.9 V ~ 2.75 V
Alternative Parts (Cross-Reference): MAX4232AKA+TC2F; MAX4232AKA+TG069; MAX4042ESA;
Introduction Date: July 01, 2009
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
2-Ch CMOS Op Amp, 350kHz BW, 10uV Vos, 175°C, 1.8-5.5V Product overview: OPA2333SHKJ from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350kHz, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 350kHz, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2333SHKJ can be used for catalog matching and distributor lookup.
IC OPAMP ZERO-DRIFT 2 CIRC 8CFP
IC OPAMP ZERO-DRIFT 2 CIRC 8CFP
CMOS, Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-CFP
Operational Amplifiers - Op Amps 1.8V 17uA 2uV CMOS 0-Drift Ser Op Amp
IC OPAMP ZERO-DRIFT 2 CIRC 8CFP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2333SHKJ | 296-28282-5-ND | 1233478-OPA2333SHKJ | 687-OPA2333SHKJ | OPA2333SHKJ | OPA2333SHKJ | OPA2333SHKJ | OPA2333SHKJ | OPA2333SHKJ |
| Product Name | OPA2333-HT High Temperature 1.8-V Micropower CMOS Operational Amplifier Zero-Drift Series | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2333SHKJ | 350kHz 5.5V Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 1.8 to 5.5 volts | 2.75 volts | 1.8 volts | 1.8 volts | |||||
| VOS | 0.0100 millivolts | 0.0020 millivolts | 0.0020 millivolts | 0.0020 millivolts | |||||
| Quiescent Current (IQ) | 80 microamps | ||||||||
| CMRR | 102 dB | ||||||||
| GBW | 0.3500 MHz | 0.3500 MHz | 0.3500 MHz | 0.3500 MHz |