The OPA2336U is a single-supply, microPower CMOS operational amplifier from Texas Instruments, designed for low-power applications. It operates with a supply voltage range of 2.3V to 5.5V and features rail-to-rail output, allowing the output to swing within 3mV of the supply rails under a 100k,Ѷ load. The device has a low quiescent current of 20µA per amplifier, making it suitable for battery-powered and portable devices. The OPA2336U exhibits low offset voltage, with a maximum of 125µV, and low input bias current of 1pA, which enhances its performance in high-impedance applications. It is available in multiple package options, including MSOP-8, SO-8, and DIP-8, and is specified for operation over a temperature range of -40°C to +85°C, with an extended operating range of -55°C to +125°C. This operational amplifier is ideal for applications such as photodiode pre-amplifiers, precision integrators, medical instruments, and test equipment, where low power consumption and high precision are critical.
Single-Supply, MicroPower CMOS Operational Amplifiers MicroAmplifier Series 8-SOIC -40 to 85
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC
IC CMOS 2 CIRCUIT 8SOIC
IC CMOS 2 CIRCUIT 8SOIC
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Operational Amplifiers - Op Amps Single-Supply MicroPower CMOS
| Texas Instruments | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2336U/2K5G4 | OPA2336U/2K5G4-ND | OPA2336U/2K5G4 | OPA2336U/2K5G4 | OPA2336U/2K5G4 | OPA2336U/2K5G4 |
| Product Name | OPA2336 Single-Supply, MicroPower CMOS Operational Amplifiers MicroAmplifier Series | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps |
| Standards | RoHS | RoHS | ||||
| Supply Voltage (VS) | 2.3 to 5.5 volts | 2.3 volts | ||||
| VOS | 0.1250 millivolts | 0.0600 millivolts | ||||
| Quiescent Current (IQ) | 32 microamps | |||||
| CMRR | 80 dB |