Texas Instruments OPA2356 2.5V, 200MHz GBW, CMOS Dual Op Amp OPA2356AID

Description
2.5V, 200MHz GBW, CMOS Dual Op Amp 8-SOIC -40 to 125
Request a Quote Datasheet
Description
2.5V, 200MHz GBW, CMOS Dual Op Amp 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA2356 2.5V, 200MHz GBW, CMOS Dual Op Amp - OPA2356AID - Texas Instruments
Dallas, TX, United States
OPA2356 2.5V, 200MHz GBW, CMOS Dual Op Amp
OPA2356AID
OPA2356 2.5V, 200MHz GBW, CMOS Dual Op Amp OPA2356AID
2.5V, 200MHz GBW, CMOS Dual Op Amp 8-SOIC -40 to 125

2.5V, 200MHz GBW, CMOS Dual Op Amp 8-SOIC -40 to 125

Buy Now Datasheet
 - OPA2356AID - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 2 Func, 9000uV Offset-Max, CMOS, PDSO8

Operational Amplifier, 2 Func, 9000uV Offset-Max, CMOS, PDSO8

Supplier's Site Datasheet
 - OPA2356AID - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 2 Func, 9000uV Offset-Max, CMOS, PDSO8

Operational Amplifier, 2 Func, 9000uV Offset-Max, CMOS, PDSO8

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2356AID - 1233514-OPA2356AID - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2356AID
1233514-OPA2356AID
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2356AID 1233514-OPA2356AID
Manufacturer: Texas Instruments Win Source Part Number: 1233514-OPA2356AID Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1233514-OPA2356AID
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now
Instrumentation, Op Amps, Buffer Amps - 296-12406-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-12406-5-ND
Instrumentation, Op Amps, Buffer Amps 296-12406-5-ND
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Singapore, Singapore
Dual 200MHz 450MHz 5.5V Operational Amplifier IC
687-OPA2356AID
Dual 200MHz 450MHz 5.5V Operational Amplifier IC 687-OPA2356AID
200MHz GBW, 450MHz BW, Dual CMOS Op Amp, 5.5V Max Product overview: OPA2356AID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 200MHz, 450MHz, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 200MHz, 450MHz, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2356AID can be used for catalog matching and distributor lookup.

200MHz GBW, 450MHz BW, Dual CMOS Op Amp, 5.5V Max Product overview: OPA2356AID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 200MHz, 450MHz, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 200MHz, 450MHz, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2356AID can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Op Amp, Dual Cmos 200Mhz, Smd, 2356; No. Of Amplifiers Texas Instruments - 28AH4517 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, Dual Cmos 200Mhz, Smd, 2356; No. Of Amplifiers Texas Instruments
28AH4517
Op Amp, Dual Cmos 200Mhz, Smd, 2356; No. Of Amplifiers Texas Instruments 28AH4517
OP AMP, DUAL CMOS 200MHZ, SMD, 2356; No. of Amplifiers:2 Amplifier; Bandwidth:450MHz; Slew Rate:360V/µs; Supply Voltage Range:± 1.25V to ± 2.75V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

OP AMP, DUAL CMOS 200MHZ, SMD, 2356; No. of Amplifiers:2 Amplifier; Bandwidth:450MHz; Slew Rate:360V/µs; Supply Voltage Range:± 1.25V to ± 2.75V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2356AID - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA2356AID
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA2356AID
IC CMOS 2 CIRCUIT 8SOIC

IC CMOS 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
High Speed Operational Amplifiers
OPA2356AID
High Speed Operational Amplifiers OPA2356AID
High Speed Operational Amplifiers 2.5V 200MHz GBW CMOS Dual Op Amp

High Speed Operational Amplifiers 2.5V 200MHz GBW CMOS Dual Op Amp

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA2356AID - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA2356AID
Instrumentation, OP Amps, Buffer Amps OPA2356AID
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - OPA2356AID - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA2356AID
Integrated Circuits (ICs) - Linear - Amplifiers OPA2356AID
IC CMOS 2 CIRCUIT 8SOIC

IC CMOS 2 CIRCUIT 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA2356AID OPA2356AID 1233514-OPA2356AID 296-12406-5-ND 687-OPA2356AID 28AH4517 OPA2356AID OPA2356AID OPA2356AID OPA2356AID
Product Name OPA2356 2.5V, 200MHz GBW, CMOS Dual Op Amp Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2356AID Instrumentation, Op Amps, Buffer Amps Dual 200MHz 450MHz 5.5V Operational Amplifier IC Op Amp, Dual Cmos 200Mhz, Smd, 2356; No. Of Amplifiers Texas Instruments Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps High Speed Operational Amplifiers Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS RoHS RoHS RoHS
Closed-Loop Gain (AVCL) 1 V/V
Supply Voltage (VS) 2.5 to 5.5 volts 5 volts 1.25 to 2.75 volts 2.5 volts
VOS 9 millivolts 2 millivolts
Quiescent Current (IQ) 14000 microamps
Unlock Full Specs
to access all available technical data