Single-Supply Operational Amplifiers MicroAmplifier(TM) Series 5-SOT-23
Manufacturer: Texas Instruments
Win Source Part Number: 004218-OPA237NA/250
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.5 V/μs
Current - Input Bias: 8.5nA
Voltage - Input Offset: 350μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.7 V to 36 V, ±1.35 V to 18 V
Operating Supply Current: 200μA
Channel Output Current: 8mA
Gain Bandwidth Product (GBP): 1.5MHz
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Medical, Portable Devices
1.5MHz Op Amp, SOT-23-5, 1.4MHz GBW, 78dB CMRR, 18V Max Supply Product overview: OPA237NA/250 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5MHz, 1.4MHz, 18V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.5MHz, 1.4MHz, 18V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA237NA/250 can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit SOT-23-5
General Purpose Amplifier 1 Circuit SOT-23-5
General Purpose Amplifier 1 Circuit SOT-23-5
Operational Amplifiers - Op Amps Sgl-Supply Op Amp MicroAmp Series
IC OPAMP GP 1 CIRCUIT SOT23-5
General Purpose Amplifier 1 Circuit SOT-23-5
OP AMP, SINGLESUPPLY, SMD, SOT235; No. of Amplifiers:1 Amplifier; Bandwidth:1.5MHz; Slew Rate:0.5V/µs; Supply Voltage Range:± 1.35V to ± 18V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
OP AMP, SINGLESUPPLY, SMD, SOT235; No. of Amplifiers:1 Amplifier; Bandwidth:1.5MHz; Slew Rate:0.5V/µs; Supply Voltage Range:± 1.35V to ± 18V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
IC OPAMP GP 1 CIRCUIT SOT23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
| Texas Instruments | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA237NA/250 | 9236920 | 7094605P | 004218-OPA237NA/250 | 687-OPA237NA/250 | OPA237NATR-ND | OPA237NA/250 | OPA237NA/250 | OPA237NA/250 | 33AH4582 | OPA237NA/250 | OPA237NA/250 |
| Product Name | OPA237 Single-Supply Operational Amplifiers MicroAmplifier(TM) Series | Op Amps | Op Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA237NA/250 | 1.5MHz 1.4MHz 18V SOT-23 Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Op Amp, Singlesupply, Smd, Sot235; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2.7 to 36 volts | 5 volts | 2.7 to 36 volts | 18 volts | 1.35 to 18 volts | 2.7 volts | ||||||
| VOS | 0.7500 millivolts | 0.3500 millivolts | 0.3500 millivolts | 0.3500 millivolts | ||||||||
| Quiescent Current (IQ) | 350 microamps | |||||||||||
| CMRR | 80 dB |