Texas Instruments OPA2333-HT High Temperature 1.8-V Micropower CMOS Operational Amplifier Zero-Drift Series OPA2333SHKQ

Description
High Temperature 1.8-V Micropower CMOS Operational Amplifier Zero-Drift Series 8-CFP -55 to 210
Request a Quote
Description
High Temperature 1.8-V Micropower CMOS Operational Amplifier Zero-Drift Series 8-CFP -55 to 210
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The OPA2333-HT is a high-temperature, low-power CMOS operational amplifier designed for applications requiring precision and stability in extreme environments. It features a low offset voltage of 26 OºV maximum and a noise level of 1.5 OºV_PP from 0.01 Hz to 10 Hz, making it suitable for sensitive signal processing tasks. The amplifier operates on a supply voltage range from 1.8 V to 5.5 V and supports single-supply operation, which is beneficial for battery-powered applications. This device offers rail-to-rail input and output, allowing it to utilize the full supply voltage range effectively. It is optimized for low-voltage applications and has a quiescent current of only 50 OºA, contributing to its micropower characteristics. The OPA2333-HT is specifically designed for high-temperature environments, with a specified operational temperature range from -55°C to 210°C, making it ideal for down-hole drilling and other extreme conditions. The product is available in multiple package options, including the 8-pin CFP (HKQ) package.

Datasheet Summary
Powered by GS/AI

The OPA2333-HT is a high-temperature, low-power CMOS operational amplifier designed for applications requiring precision and stability in extreme environments. It features a low offset voltage of 26 OºV maximum and a noise level of 1.5 OºV_PP from 0.01 Hz to 10 Hz, making it suitable for sensitive signal processing tasks. The amplifier operates on a supply voltage range from 1.8 V to 5.5 V and supports single-supply operation, which is beneficial for battery-powered applications. This device offers rail-to-rail input and output, allowing it to utilize the full supply voltage range effectively. It is optimized for low-voltage applications and has a quiescent current of only 50 OºA, contributing to its micropower characteristics. The OPA2333-HT is specifically designed for high-temperature environments, with a specified operational temperature range from -55°C to 210°C, making it ideal for down-hole drilling and other extreme conditions. The product is available in multiple package options, including the 8-pin CFP (HKQ) package.

Suppliers

Company
Product
Description
Supplier Links
OPA2333-HT High Temperature 1.8-V Micropower CMOS Operational Amplifier Zero-Drift Series - OPA2333SHKQ - Texas Instruments
Dallas, TX, United States
OPA2333-HT High Temperature 1.8-V Micropower CMOS Operational Amplifier Zero-Drift Series
OPA2333SHKQ
OPA2333-HT High Temperature 1.8-V Micropower CMOS Operational Amplifier Zero-Drift Series OPA2333SHKQ
High Temperature 1.8-V Micropower CMOS Operational Amplifier Zero-Drift Series 8-CFP -55 to 210

High Temperature 1.8-V Micropower CMOS Operational Amplifier Zero-Drift Series 8-CFP -55 to 210

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2333SHKQ - 790982-OPA2333SHKQ - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2333SHKQ
790982-OPA2333SHKQ
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2333SHKQ 790982-OPA2333SHKQ
Manufacturer: Texas Instruments Win Source Part Number: 790982-OPA2333SHKQ Packaging: Tube Operating Temperature Range: -55°C ~ 210°C Package: 8-CSOIC (0.220", 5.65mm Width) Number of Circuits: 2 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: Zero-Drift Current - Input Bias: 70pA Voltage - Input Offset: 2μV Family Name: OPA2333 Categories: Integrated Circuits (ICs) Operating Supply Current: 17μA Manufacturer Package: 8-CFP Output Current per Channel: 5mA SR - Slew Rate: 0.16 V/μs GBP - Gain Bandwidth Product: 350kHz Dual Supply Voltage (±): 1.8 V ~ 5.5 V, ±0.9 V ~ 2.75 V Alternative Parts (Cross-Reference): LTC6259HMS#TRPBF; LTC6262HMS#PBF; MAX4253EUB+; LTC6262HMS#TRPBF; Introduction Date: July 01, 2009 ECCN: EAR99 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 790982-OPA2333SHKQ
Packaging: Tube
Operating Temperature Range: -55°C ~ 210°C
Package: 8-CSOIC (0.220", 5.65mm Width)
Number of Circuits: 2
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: Zero-Drift
Current - Input Bias: 70pA
Voltage - Input Offset: 2μV
Family Name: OPA2333
Categories: Integrated Circuits (ICs)
Operating Supply Current: 17μA
Manufacturer Package: 8-CFP
Output Current per Channel: 5mA
SR - Slew Rate: 0.16 V/μs
GBP - Gain Bandwidth Product: 350kHz
Dual Supply Voltage (±): 1.8 V ~ 5.5 V, ±0.9 V ~ 2.75 V
Alternative Parts (Cross-Reference): LTC6259HMS#TRPBF; LTC6262HMS#PBF; MAX4253EUB+; LTC6262HMS#TRPBF;
Introduction Date: July 01, 2009
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
350kHz Operational Amplifier IC
687-OPA2333SHKQ
350kHz Operational Amplifier IC 687-OPA2333SHKQ
2-Ch CMOS Op Amp, 350kHz GBW, 10uV Vos, 175°C Product overview: OPA2333SHKQ from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350kHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 350kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2333SHKQ can be used for catalog matching and distributor lookup.

2-Ch CMOS Op Amp, 350kHz GBW, 10uV Vos, 175°C Product overview: OPA2333SHKQ from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350kHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 350kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2333SHKQ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-OPA2333SHKQ-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-OPA2333SHKQ-ND
Instrumentation, Op Amps, Buffer Amps 296-OPA2333SHKQ-ND
CMOS, Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-CFP

CMOS, Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-CFP

Buy Now Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA2333SHKQ
Operational Amplifiers - Op Amps OPA2333SHKQ
Operational Amplifiers - Op Amps High Temp 1.8V Micro Pwr CMOS Op Amp

Operational Amplifiers - Op Amps High Temp 1.8V Micro Pwr CMOS Op Amp

Buy Now Datasheet
Operational Amplifiers - Op Amps High Temp 1.8V Micro Pwr CMOS Op Amp - 815-OPA2333SHKQ - Utmel Electronic Limited
Hong Kong, China
Operational Amplifiers - Op Amps High Temp 1.8V Micro Pwr CMOS Op Amp
815-OPA2333SHKQ
Operational Amplifiers - Op Amps High Temp 1.8V Micro Pwr CMOS Op Amp 815-OPA2333SHKQ
Operational Amplifiers - Op Amps High Temp 1.8V Micro Pwr CMOS Op Amp

Operational Amplifiers - Op Amps High Temp 1.8V Micro Pwr CMOS Op Amp

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA2333SHKQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA2333SHKQ
Instrumentation, OP Amps, Buffer Amps OPA2333SHKQ
CMOS, Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-CFP

CMOS, Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-CFP

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - OPA2333SHKQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA2333SHKQ
Integrated Circuits (ICs) - Linear - Amplifiers OPA2333SHKQ
IC OPAMP ZERO-DRIFT 2 CIRC 8CFP

IC OPAMP ZERO-DRIFT 2 CIRC 8CFP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Utmel Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA2333SHKQ 790982-OPA2333SHKQ 687-OPA2333SHKQ 296-OPA2333SHKQ-ND OPA2333SHKQ 815-OPA2333SHKQ OPA2333SHKQ OPA2333SHKQ
Product Name OPA2333-HT High Temperature 1.8-V Micropower CMOS Operational Amplifier Zero-Drift Series Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2333SHKQ 350kHz Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Operational Amplifiers - Op Amps Operational Amplifiers - Op Amps High Temp 1.8V Micro Pwr CMOS Op Amp Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Supply Voltage (VS) 1.8 to 5.5 volts 2.75 volts 5 volts 1.8 volts
VOS 0.0100 millivolts 0.0020 millivolts 0.0100 millivolts 0.0020 millivolts
Quiescent Current (IQ) 80 microamps
CMRR 102 dB
GBW 0.3500 MHz 0.3500 MHz 0.3500 MHz 0.3500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

INA125 Instrumentation Amplifier with Precision Voltage Reference - INA125PA - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 100 dB
View Details
9 suppliers
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC339DBG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Removed
View Details
INA131 Precision G = 100 Instrumentation Amplifier - INA131AP - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 100 V/V
CMRR 110 dB
View Details
11 suppliers