e-trim(TM)20MHz, High Precision CMOS Operational Amplifier 8-SON
Manufacturer: Texas Instruments
Win Source Part Number: 1084780-OPA2727AIDRB
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 30 V/μs
Current - Input Bias: 85pA
Voltage - Input Offset: 15μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SON (3x3)
Supply Voltage - Operating: 4 V to 12 V, ±2 V to 6 V
Operating Supply Current: 4.3mA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 20MHz
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
20MHz CMOS Op Amp, 2-Ch, 15uV Vos, 86dB CMRR, 40mA Out, 6V Op, SON Product overview: OPA2727AIDRBR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHz, 40mA, 6V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 20MHz, 40mA, 6V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2727AIDRBR can be used for catalog matching and distributor lookup.
IC OP AMP 2CH 8-SON
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SON (3x3)
IC OP AMP 2CH 8-SON
IC CMOS 2 CIRCUIT 8SON
Precision Amplifiers e-trim 20MHz High Precision CMOS
IC CMOS 2 CIRCUIT 8SON
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SON (3x3)
IC CMOS 2 CIRCUIT 8SON
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2727AIDRBR | 1084780-OPA2727AIDRBR | 687-OPA2727AIDRBR | 296-OPA2727AIDRBRDKR-ND | OPA2727AIDRBR | OPA2727AIDRBR | OPA2727AIDRBR | OPA2727AIDRBR | OPA2727AIDRBR |
| Product Name | OPA2727 e-trim(TM)20MHz, High Precision CMOS Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2727AIDRBR | 20MHz 40mA 6V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 4 to 12 volts | 4 to 12 volts | 6 volts | 3.5 volts | |||||
| VOS | 0.1500 millivolts | 0.0150 millivolts | 0.0150 millivolts | 0.0150 millivolts | |||||
| Quiescent Current (IQ) | 6500 microamps | ||||||||
| CMRR | 94 dB |