High-Speed, Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series 8-PDIP -40 to 85
2-Ch 38MHz CMOS Op Amp, Rail-to-Rail, 22V/µs Slew Rate Product overview: OPA2350PAG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 38MHz, 22V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 38MHz, 22V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2350PAG4 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1083278-OPA2350PAG4
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Series: MicroAmplifier™
Package: Tube
Number of Circuits: 2
Standard Package: 50
Output Type: Rail-to-Rail
Amplifier Type: CMOS
Slew Rate: 22V/µs
Gain Bandwidth Product: 38 MHz
Current - Input Bias: 0.5 pA
Voltage - Input Offset: 150 µV
Current - Supply: 5.2mA (x2 Channels)
Current - Output / Channel: 40 mA
Mounting Type: Through Hole
Package / Case: 8-DIP (0.300", 7.62mm)
Supplier Device Package: 8-PDIP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Base Product Number: OPA235
Product Status: Obsolete
Voltage - Supply Span (Min): 2.7 V
Voltage - Supply Span (Max): 5.5 V
CMOS Amplifier 2 Circuit Rail-to-Rail 8-PDIP
IC CMOS 2 CIRCUIT 8DIP
CMOS Amplifier 2 Circuit Rail-to-Rail 8-PDIP
IC CMOS 2 CIRCUIT 8DIP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2350PAG4 | 687-OPA2350PAG4 | 1083278-OPA2350PAG4 | OPA2350PAG4-ND | OPA2350PAG4 | OPA2350PAG4 | OPA2350PAG4 |
| Product Name | OPA2350 High-Speed, Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series | 38MHz 22V Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 5 volts | 2.7 volts | ||||
| VOS | 0.5000 millivolts | 0.1500 millivolts | 0.1500 millivolts | ||||
| Quiescent Current (IQ) | 7500 microamps | ||||||
| CMRR | 74 dB |