Low Power, Precision Single-Supply Operational Amplifiers 8-VSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 790986-OPA234EA/250
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Number of Circuits: 1
Mounting: SMD
Amplifier Type: General
Current - Input Bias: 12nA
Voltage - Input Offset: 70μV
Family Name: OPA234
Categories: Integrated Circuits (ICs)
Operating Supply Current: 275μA
Manufacturer Package: 8-VSSOP
Output Current per Channel: 22mA
SR - Slew Rate: 0.2 V/μs
GBP - Gain Bandwidth Product: 350kHz
Dual Supply Voltage (±): 2.7 V ~ 36 V, ±1.35 V ~ 18 V
Alternative Parts (Cross-Reference): MC34071ADR2; MC34071DR2; MC34071P; MC34071D;
Introduction Date: July 01, 2005
ECCN: EAR99
Country of Origin: Malaysia, Thailand
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
1-Ch Op Amp, 350kHz BW, 18V, 275uA, VSSOP Product overview: OPA234EA/250 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350kHz, 18V, 275uA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 350kHz, 18V, 275uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA234EA/250 can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit 8-VSSOP
IC OPAMP GP 1 CIRCUIT 8VSSOP
IC OPAMP GP 1 CIRCUIT 8VSSOP
General Purpose Amplifier 1 Circuit 8-VSSOP
IC OPAMP GP 1 CIRCUIT 8VSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA234EA/250 | 790986-OPA234EA/250 | 687-OPA234EA/250 | OPA234EATR-ND | OPA234EA/250 | OPA234EA/250 | OPA234EA/250 | OPA234EA/250 |
| Product Name | OPA234 Low Power, Precision Single-Supply Operational Amplifiers | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA234EA/250 | 350kHz 18V 275uA Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.7 to 36 volts | 18 volts | 2.7 volts | 2.7 volts | ||||
| VOS | 0.1000 millivolts | 0.0700 millivolts | 0.0700 millivolts | 0.0700 millivolts | ||||
| Quiescent Current (IQ) | 300 microamps | |||||||
| CMRR | 91 dB |