Ultra-Wideband, Current-Feedback Operational Amplifier with Disable 16-QFN -40 to 85
Current Feedback Amplifier 2 Circuit Differential 16-VQFN (3x3)
Manufacturer: Texas Instruments
Win Source Part Number: 888112-OPA2695IRGTR
Operating Temperature Range: -40°C ~ 85°C
Features: Current Feedback Amplifier 2 Circuit Differential 16-VQFN (3x3)
Package: 16-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: OPA2695
Categories: Integrated Circuits (ICs)
Case / Package: 16-VQFN (3x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
1.1GHz Op Amp, 2Ch, Current-Feedback, Disable, QFN Product overview: OPA2695IRGTR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.1GHz, QFN. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.1GHz, QFN, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2695IRGTR can be used for catalog matching and distributor lookup.
IC OPAMP CFA 2 CIRCUIT 16VQFN
IC OPAMP CFA 2 CIRCUIT 16VQFN
Operational Amplifiers - Op Amps Ultra-WB Crnt-Feed back Op Amp
Current Feedback Amplifier 2 Circuit Differential 16-VQFN (3x3)
IC OPAMP CFA 2 CIRCUIT 16VQFN
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2695IRGTR | OPA2695IRGTR-ND | 888112-OPA2695IRGTR | 687-OPA2695IRGTR | OPA2695IRGTR | OPA2695IRGTR | OPA2695IRGTR | OPA2695IRGTR | OPA2695IRGTR |
| Product Name | OPA2695 Ultra-Wideband, Current-Feedback Operational Amplifier with Disable | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2695IRGTR | Dual 1.1GHz QFN Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | RoHS | ||||||
| Closed-Loop Gain (AVCL) | 1 V/V | ||||||||
| Supply Voltage (VS) | 3.6 to 12 volts | 6 volts | 3.5 volts | ||||||
| VOS | 3.5 millivolts | 0.3000 millivolts | 0.3000 millivolts | ||||||
| Quiescent Current (IQ) | 13400 microamps |