Texas Instruments OPA2743 12V, 7MHz, Rail-to-Rail I/O Dual Operational Amplifier OPA2743UA/2K5

Description
12V, 7MHz, Rail-to-Rail I/O Dual Operational Amplifier 8-SOIC -40 to 85
Request a Quote Datasheet
Description
12V, 7MHz, Rail-to-Rail I/O Dual Operational Amplifier 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA2743 12V, 7MHz, Rail-to-Rail I/O Dual Operational Amplifier - OPA2743UA/2K5 - Texas Instruments
Dallas, TX, United States
OPA2743 12V, 7MHz, Rail-to-Rail I/O Dual Operational Amplifier
OPA2743UA/2K5
OPA2743 12V, 7MHz, Rail-to-Rail I/O Dual Operational Amplifier OPA2743UA/2K5
12V, 7MHz, Rail-to-Rail I/O Dual Operational Amplifier 8-SOIC -40 to 85

12V, 7MHz, Rail-to-Rail I/O Dual Operational Amplifier 8-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
Dual 7MHz 12V SOIC Operational Amplifier IC
687-OPA2743UA/2K5
Dual 7MHz 12V SOIC Operational Amplifier IC 687-OPA2743UA/2K5
7MHz Dual Op Amp, Rail-to-Rail, 12V, CMOS, 8-SOIC Product overview: OPA2743UA/2K5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 7MHz, 12V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 7MHz, 12V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2743UA/2K5 can be used for catalog matching and distributor lookup.

7MHz Dual Op Amp, Rail-to-Rail, 12V, CMOS, 8-SOIC Product overview: OPA2743UA/2K5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 7MHz, 12V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 7MHz, 12V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2743UA/2K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - OPA2743UA/2K5 - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 2 Func, 7000uV Offset-Max, CMOS, PDSO8

Operational Amplifier, 2 Func, 7000uV Offset-Max, CMOS, PDSO8

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2743UA/2K5 - 004262-OPA2743UA/2K5 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2743UA/2K5
004262-OPA2743UA/2K5
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2743UA/2K5 004262-OPA2743UA/2K5
Manufacturer: Texas Instruments Win Source Part Number: 004262-OPA2743UA/2K5 Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 10 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 1.5mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 3.5 V to 12 V, ±1.75 V to 6 V Operating Supply Current: 1.1mA Channel Output Current: 20mA Gain Bandwidth Product (GBP): 7MHz Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 004262-OPA2743UA/2K5
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 10 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 1.5mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3.5 V to 12 V, ±1.75 V to 6 V
Operating Supply Current: 1.1mA
Channel Output Current: 20mA
Gain Bandwidth Product (GBP): 7MHz
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - OPA2743UA/2K5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
OPA2743UA/2K5-ND
Instrumentation, Op Amps, Buffer Amps OPA2743UA/2K5-ND
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA2743UA/2K5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA2743UA/2K5
Instrumentation, OP Amps, Buffer Amps OPA2743UA/2K5
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2743UA/2K5 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA2743UA/2K5
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA2743UA/2K5
IC CMOS 2 CIRCUIT 8SOIC

IC CMOS 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA2743UA/2K5
Operational Amplifiers - Op Amps OPA2743UA/2K5
Operational Amplifiers - Op Amps 12V 7MHz R-to-R I/O Dual

Operational Amplifiers - Op Amps 12V 7MHz R-to-R I/O Dual

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA2743UA/2K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA2743UA/2K5
Integrated Circuits (ICs) - Linear - Amplifiers OPA2743UA/2K5
IC CMOS 2 CIRCUIT 8SOIC

IC CMOS 2 CIRCUIT 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA2743UA/2K5 687-OPA2743UA/2K5 OPA2743UA/2K5 004262-OPA2743UA/2K5 OPA2743UA/2K5-ND OPA2743UA/2K5 OPA2743UA/2K5 OPA2743UA/2K5 OPA2743UA/2K5
Product Name OPA2743 12V, 7MHz, Rail-to-Rail I/O Dual Operational Amplifier Dual 7MHz 12V SOIC Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2743UA/2K5 Instrumentation, Op Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 3.5 to 12 volts 6 volts 3.5 to 12 volts 12 volts
VOS 7 millivolts 1.5 millivolts 1.5 millivolts
Quiescent Current (IQ) 1500 microamps
CMRR 70 dB
Unlock Full Specs
to access all available technical data

Similar Products

 - CLC410AJ-QML - Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP8
Life Cycle Stage Obsolete
View Details
3 suppliers
TLE2062M JFET-Input Low Power High Drive Dual Operational Amplifier - 5962-9080801MHA - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 4 millivolts
Quiescent Current (IQ) 354 microamps
View Details
4 suppliers
 - CLC5665IMX - Rochester Electronics
Specs
Package Type SOP; SOP8
Life Cycle Stage Obsolete
View Details
3 suppliers