The OPA2684IDCNT is a dual, low-power, current-feedback operational amplifier in an SOT-23-8 package, designed for applications requiring high bandwidth and low distortion with single or dual supply operation. It operates from ±1.4V to ±6V supplies with a total quiescent current of 3.4mA, and delivers 120mA output current while maintaining 170MHz bandwidth at a gain of +2. The device supports full ±4Vp-p output swing on ±5V supplies and exhibits harmonic distortion below -82dBc at 5MHz with high-impedance loads. It is specified for operation from -40°C to +85°C and features a closed-loop input buffer for enhanced linearity and bandwidth stability across gain settings.
Dual, Low Power, Current Feedback Operational Amplifier 8-SOT-23 -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1084763-OPA2684IDCNT
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
-3db Bandwidth: 250MHz
Amplifier Type: Current Feedback
Slew Rate: 780 V/μs
Current - Input Bias: 5μA
Voltage - Input Offset: 1.5mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-8
Supply Voltage - Operating: 5 V to 12 V, ±2.5 V to 6 V
Operating Supply Current: 1.7mA
Channel Output Current: 160mA
Gain Bandwidth Product (GBP): 1.9GHz
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Current Feedback Amplifier 2 Circuit Differential SOT-23-8
Operational Amplifier, 2 Func, 3500uV Offset-Max, BIPolar, PDSO8
250MHz Dual Op Amp, Current Feedback, SOT-23-8 Product overview: OPA2684IDCNT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 250MHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 250MHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2684IDCNT can be used for catalog matching and distributor lookup.
High Speed Operational Amplifiers Dual Low Power Current Feedback
IC OPAMP CFA 2 CIRCUIT SOT23-8
IC OPAMP CFA 2 CIRCUIT SOT23-8
Current Feedback Amplifier 2 Circuit Differential SOT-23-8
| Texas Instruments | Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2684IDCNT | 1084763-OPA2684IDCNT | 296-13994-2-ND | OPA2684IDCNT | 687-OPA2684IDCNT | OPA2684IDCNT | OPA2684IDCNT | OPA2684IDCNT | OPA2684IDCNT |
| Product Name | OPA2684 Dual, Low Power, Current Feedback Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2684IDCNT | Instrumentation, Op Amps, Buffer Amps | Dual 250MHz SOT-23 Operational Amplifier IC | High Speed Operational Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Closed-Loop Gain (AVCL) | 1 V/V | ||||||||
| Supply Voltage (VS) | 9 to 12 volts | 5 to 12 volts | 5 to 12 volts | 2.8 volts | |||||
| VOS | 3.5 millivolts | 1.5 millivolts | 1.5 millivolts | ||||||
| Quiescent Current (IQ) | 3900 microamps |