20MHz, Low Noise, 1.8V RRIO, CMOS Operational Amplifier 8-SON -40 to 125
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SON (3x3)
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SON (3x3)
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SON (3x3)
Operational Amplifier, 2 Func, 2000uV Offset-Max, CMOS, PDSO8
20MHz Op Amp, 2-Ch, 1.8V-5.5V, CMOS, 10pA Ib, 90dB CMRR, 100dB PSRR, SON Product overview: OPA2322AIDRGT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHz, 1.8V, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 20MHz, 1.8V, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2322AIDRGT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1084656-OPA2322AIDRG
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 10 V/μs
Current - Input Bias: 0.2pA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SON (3x3)
Supply Voltage - Operating: 1.8 V to 5.5 V, ±0.9 V to 2.75 V
Operating Supply Current: 1.5mA
Channel Output Current: 65mA
Gain Bandwidth Product (GBP): 20MHz
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SON (3x3)
IC CMOS 2 CIRCUIT 8SON
IC CMOS 2 CIRCUIT 8SON
Operational Amplifiers - Op Amps 20MHz,Low Noise,1.8V RRIO,CMOS Op Amp
IC CMOS 2 CIRCUIT 8SON
| Texas Instruments | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2322AIDRGT | 296-28775-2-ND | OPA2322AIDRGT | 687-OPA2322AIDRGT | 1084656-OPA2322AIDRGT | OPA2322AIDRGT | OPA2322AIDRGT | OPA2322AIDRGT | OPA2322AIDRGT | OPA2322AIDRGT |
| Product Name | OPA2322 20MHz, Low Noise, 1.8V RRIO, CMOS Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | 20MHz 1.8V 5.5V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2322AIDRGT | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 volts | 1.8 volts | |||||
| VOS | 2 millivolts | 0.5000 millivolts | 0.5000 millivolts | 0.5000 millivolts | ||||||
| Quiescent Current (IQ) | 1750 microamps | |||||||||
| CMRR | 90 dB |