20MHz, Low Noise, 1.8V RRIO, CMOS Operational Amplifier 10-VSSOP -40 to 125
CMOS Amplifier 2 Circuit Rail-to-Rail 10-VSSOP
CMOS Amplifier 2 Circuit Rail-to-Rail 10-VSSOP
20MHz Op Amp, 2-Ch, CMOS, 1.8V-5.5V, 65mA, VSSOP Product overview: OPA2322SAIDGSR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHz, 1.8V, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 20MHz, 1.8V, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2322SAIDGSR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1233474-OPA2322SAIDG
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Number of Circuits: 2
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 0.2pA
Voltage - Input Offset: 500μV
Family Name: OPA2322S
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.5mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 10-VSSOP
Output Current per Channel: 65mA
SR - Slew Rate: 10 V/μs
GBP - Gain Bandwidth Product: 20MHz
Dual Supply Voltage (±): 1.8 V ~ 5.5 V, ±0.9 V ~ 2.75 V
Alternative Parts (Cross-Reference): MAX4333EUB+T; MAX4233AUB+T; MAX4043EUB+T;
Introduction Date: April 01, 2011
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Operational Amplifier, 2 Func, 2000uV Offset-Max, CMOS, PDSO10
CMOS Amplifier 2 Circuit Rail-to-Rail 10-VSSOP
IC CMOS 2 CIRCUIT 10VSSOP
Operational Amplifiers - Op Amps 20MHz Lo Noise 1.8V RRIO CMOS OP AMP
IC CMOS 2 CIRCUIT 10VSSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2322SAIDGSR | 296-35466-1-ND | 687-OPA2322SAIDGSR | 1233474-OPA2322SAIDGSR | OPA2322SAIDGSR | OPA2322SAIDGSR | OPA2322SAIDGSR | OPA2322SAIDGSR | OPA2322SAIDGSR |
| Product Name | OPA2322 20MHz, Low Noise, 1.8V RRIO, CMOS Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | 20MHz 1.8V 5.5V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2322SAIDGSR | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 5.5 volts | ||||||
| VOS | 2 millivolts | 0.5000 millivolts | 0.5000 millivolts | ||||||
| Quiescent Current (IQ) | 1750 microamps | ||||||||
| CMRR | 90 dB |