Manufacturer: Texas Instruments
Win Source Part Number: 1319782-OPA2607SIRUG
Category: Integrated Circuits (ICs)>Linear>Amplifi
Packaging: Reel - TR
Number of Circuits: 2
Standard Package: 3,000
Mounting: Surface Mount
Output Type: Push-Pull
-3db Bandwidth: 9 MHz
Amplifier Type: CMOS
Slew Rate: 24V/µs
Gain Bandwidth Product: 50 MHz
Current - Input Bias: 3 pA
Voltage - Input Offset: 120 µV
Current - Supply: 900µA (x2 Channels)
Current - Output / Channel: 60 mA
Supplier Device Package: 10-X2QFN (2x1.5)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 10-XFQFN
ECCN: EAR99
Fake Threat In the Open Market: 77
HTSUS: 8542.33.0001
Other Part Number: 296-OPA2607SIRUGRTR
RoHS Status: ROHS3 Compliant
Voltage - Supply Span (Min): 2.2 V
Voltage - Supply Span (Max): 5.5 V
IC OPAMP Product overview: OPA2607SIRUGR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2607SIRUGR can be used for catalog matching and distributor lookup.
CMOS Amplifier 2 Circuit Push-Pull 10-X2QFN (2x1.5)
IC OP AMP 2CH 10-X2QFN
IC OP AMP 2CH 10-X2QFN
IC OPAMP
CMOS Amplifier 2 Circuit Push-Pull 10-X2QFN (2x1.5)
IC OPAMP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1319782-OPA2607SIRUGR | 687-OPA2607SIRUGR | 296-OPA2607SIRUGRTR-ND | OPA2607SIRUGR | OPA2607SIRUGR | OPA2607SIRUGR | OPA2607SIRUGR |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | ||||
| Source Current (IS) | 0.9000 milliamps | 0.9000 milliamps | 0.9000 milliamps | 0.9000 milliamps | |||
| VOS | 0.1200 millivolts | 0.1200 millivolts | 0.1200 millivolts | ||||
| IBIAS | 3.00E-6 µA | 3.00E-6 µA | 3.00E-6 µA | ||||
| GBW | 50 MHz | 50 MHz | 50 MHz |