Manufacturer: Texas Instruments
Win Source Part Number: 809815-OPA2376QDGKRQ
Packaging: Reel
Mounting Style: SMD
Number of Circuits: 2
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 2V/μs
Gain Bandwidth Product: 5.5MHz
Current - Input Bias: 0.2pA
Voltage - Input Offset: 5μV
Current - Supply: 760μA
Current - Output / Channel: 50mA
Voltage - Supply, Single/Dual (±): 2.2V ~ 5.5V, ±1.1V ~ 2.75V
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 8-TSSOP, 8-MSOP
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 2 (1 Year)
Dual Op Amp, 5.5MHz, 1.9mA, 8-Pin VSSOP, AEC-Q100 Product overview: OPA2376QDGKRQ1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, 5.5MHz, 1.9mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, Dual, 5.5MHz, 1.9mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2376QDGKRQ1 can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit Differential, Rail-to-Rail 8-VSSOP
General Purpose Amplifier 2 Circuit Differential, Rail-to-Rail 8-VSSOP
General Purpose Amplifier 2 Circuit Differential, Rail-to-Rail 8-VSSOP
IC OPAMP GP 2 CIRCUIT 8VSSOP
IC OPAMP GP 2 CIRCUIT 8VSSOP
OP-AMP, AEC-Q100, 5.5MHZ, 2V/US, VSSOP-8; No. of Amplifiers:2 Amplifier; Bandwidth:5.5MHz; Slew Rate:2V/µs; Supply Voltage Range:2.2V to 5.5V, ± 1.1V to ± 2.75V; Amplifier Case Style:VSSOP; No. of Pins:8Pins; Operating Temperature RoHS Compliant: Yes
General Purpose Amplifier 2 Circuit Differential, Rail-to-Rail 8-VSSOP
Precision Amplifiers Low Noise, Low Quiescent Current, Precision Operational Amplifier e-trim/trade 8-VSSOP -40 to 125
IC OPAMP GP 2 CIRCUIT 8VSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 809815-OPA2376QDGKRQ1 | 687-OPA2376QDGKRQ1 | 296-44296-1-ND | OPA2376QDGKRQ1 | OPA2376QDGKRQ1 | 26AJ7802 | OPA2376QDGKRQ1 | OPA2376QDGKRQ1 | OPA2376QDGKRQ1 |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2376QDGKRQ1 | Automotive Dual 5.5MHz 1.9mA Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Op-Amp, Aec-Q100, 5.5Mhz, 2V/us, Vssop-8; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Features | Single-Supply | Rail-Rail-Out | |||||||
| Source Current (IS) | 0.7600 milliamps | 0.7600 milliamps | 0.7600 milliamps | 0.7600 milliamps | |||||
| VOS | 0.0050 millivolts | 0.0050 millivolts | 0.0050 millivolts | ||||||
| IBIAS | 2.00E-7 µA | 2.00E-7 µA | 2.00E-7 µA | ||||||
| GBW | 5.5 MHz | 5.5 MHz | 5.5 MHz |