DUAL-CHANNEL, WIDEBAND, HIGH-POW
DUAL-CHANNEL, WIDEBAND, HIGH-POW
DUAL-CHANNEL, WIDEBAND, HIGH-POW
DUAL-CHANNEL, WIDEBAND, HIGH-POW
General Purpose Amplifier 2 Circuit Rail-to-Rail 16-VQFN (4x4)
DUAL-CHANNEL, WIDEBAND, HIGH-POW
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 296-OPA2675RGVRCT-ND | OPA2675RGVR | OPA2675RGVR | OPA2675RGVR |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 33 milliamps | 33 milliamps | ||
| Slew Rate | 3500 V/µs | 0.0035 V/µs | 3500 V/µs | 3500 V/µs |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | 16-VQFN Exposed Pad | 16-VQFN Exposed Pad | 16-VQFN Exposed Pad | Surface Mount |
| Number of Pins | 16 |