Win Source Part Number: 1357487-OPA2333PIDSG
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Temperature Range - Operating: -40°C ~ 150°C (TA)
Fake Threat In the Open Market: 48 pct.
MSL Level: 2 (1 Year)
Mfr: Texas Instruments
Series: Zero-Drift
Package: Tape & Reel
Product Status: Active
Package / Case: 8-WFDFN Exposed Pad
Supplier Device Package: 8-WSON (2x2)
Base Product Number: OPA2333
Mounting Type: Surface Mount
HTSUS: 8542.33.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Rail-to-Rail
Current - Supply: 17µA (x2 Channels)
Current - Output / Channel: 5 mA
Number of Circuits: 2
Amplifier Type: CMOS, Zero-Drift
Slew Rate: 0.16V/µs
Gain Bandwidth Product: 350 kHz
Current - Input Bias: 70 pA
Voltage - Input Offset: 2 µV
Voltage - Supply Span (Min): 1.8 V
Voltage - Supply Span (Max): 5.5 V
CMOS, Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-WSON (2x2)
CMOS, Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-WSON (2x2)
CMOS, Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-WSON (2x2)
Dual Op Amp, 350kHz GBW, 5V, 8-WSON, Automotive Product overview: OPA2333PIDSGT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, 350kHz, 5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, Dual, 350kHz, 5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2333PIDSGT can be used for catalog matching and distributor lookup.
OP-AMP, DUAL, 350KHZ, 0.16V/US, WSON-8; No. of Amplifiers:2 Amplifier; Bandwidth:350kHz; Slew Rate:0.16V/µs; Supply Voltage Range:1.8V to 5.5V, ± 900mV to ± 2.75V; Amplifier Case Style:WSON; No. of Pins:8Pins; Operating Temperature RoHS Compliant: Yes
CMOS, Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-WSON (2x2)
IC OPAMP ZERO-DRIFT 2 CIRC 8WSON
Operational Amplifiers - Op Amps Industry's smallest, low-power, high-precision dual Op Amp with >300kHz GBW 8-WSON -40 to 125
IC OPAMP ZERO-DRIFT 2 CIRC 8WSON
IC OPAMP ZERO-DRIFT 2 CIRC 8WSON
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1357487-OPA2333PIDSGT | 296-47620-6-ND | 687-OPA2333PIDSGT | 26AJ7795 | OPA2333PIDSGT | OPA2333PIDSGT | OPA2333PIDSGT | OPA2333PIDSGT | OPA2333PIDSGT |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | Automotive Dual 350kHz 5V Operational Amplifier IC | Op-Amp, Dual, 350Khz, 0.16V/us, Wson-8; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 0.0170 milliamps | 0.0170 milliamps | 0.0170 milliamps | 0.0170 milliamps | |||||
| VOS | 0.0020 millivolts | 0.0020 millivolts | 0.0020 millivolts | ||||||
| IBIAS | 7.00E-5 µA | 7.00E-5 µA | 7.00E-5 µA | ||||||
| GBW | 0.3500 MHz | 0.3500 MHz | 0.3500 MHz | ||||||
| Slew Rate | 0.1600 V/µs | 0.1600 V/µs | 0.1600 V/µs | 1.60E-7 V/µs | 0.1600 V/µs |