1.8V, 17?A, microPower, Precision, Zero Drift CMOS Op Amp 8-SON -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 790981-OPA2333AIDRBT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 8-VDFN Exposed Pad
Number of Circuits: 2
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: Zero-Drift
Current - Input Bias: 70pA
Voltage - Input Offset: 2μV
Family Name: OPA2333
Categories: Integrated Circuits (ICs)
Operating Supply Current: 17μA
Manufacturer Package: 8-SON (3x3)
Output Current per Channel: 5mA
SR - Slew Rate: 0.16 V/μs
GBP - Gain Bandwidth Product: 350kHz
Dual Supply Voltage (±): 1.8 V ~ 5.5 V, ±0.9 V ~ 2.75 V
Alternative Parts (Cross-Reference): ISL28230CRZ-T7; ISL28230CRZ-T13; ISL28230CRZ-T7A; ISL28230FRZ-T13;
Introduction Date: October 13, 2005
ECCN: EAR99
Country of Origin: Malaysia, Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
CMOS, Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-SON (3x3)
2-Ch 350kHz Zero Drift CMOS Op Amp, 1.8V-5.5V, 17uA, 10uV Vos Product overview: OPA2333AIDRBTG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350kHz, 1.8V, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 350kHz, 1.8V, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2333AIDRBTG4 can be used for catalog matching and distributor lookup.
CMOS, Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-SON (3x3)
IC OPAMP ZERO-DRIFT 2 CIRC 8SON
Operational Amplifiers - Op Amps 1.8V 17uA 2uV micro PWR CMOS 0-Drift
IC OPAMP ZERO-DRIFT 2 CIRC 8SON
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2333AIDRBTG4 | 790981-OPA2333AIDRBTG4 | OPA2333AIDRBTG4-ND | 687-OPA2333AIDRBTG4 | OPA2333AIDRBTG4 | OPA2333AIDRBTG4 | OPA2333AIDRBTG4 | OPA2333AIDRBTG4 |
| Product Name | OPA2333 1.8V, 17?A, microPower, Precision, Zero Drift CMOS Op Amp | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2333AIDRBTG4 | Instrumentation, Op Amps, Buffer Amps | 350kHz 1.8V 5.5V Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 1.8 to 5.5 volts | 2.75 volts | 1.8 volts | |||||
| VOS | 0.0100 millivolts | 0.0020 millivolts | 0.0020 millivolts | |||||
| Quiescent Current (IQ) | 25 microamps | |||||||
| CMRR | 106 dB |