Dual, Low Power, Current Feedback Operational Amplifier 8-SOIC -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 004244-OPA2684ID
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
-3db Bandwidth: 250MHz
Amplifier Type: Current Feedback
Slew Rate: 780 V/μs
Current - Input Bias: 5μA
Voltage - Input Offset: 1.5mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 5 V to 12 V, ±2.5 V to 6 V
Operating Supply Current: 1.7mA
Channel Output Current: 160mA
Gain Bandwidth Product (GBP): 1.9GHz
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Current Feedback Amplifier 2 Circuit Differential 8-SOIC
Dual 250MHz Current Feedback Op Amp, 8-SOIC Product overview: OPA2684ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 250MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 250MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2684ID can be used for catalog matching and distributor lookup.
IC OPAMP CFA 2 CIRCUIT 8SOIC
IC OPAMP CFA 2 CIRCUIT 8SOIC
Current Feedback Amplifier 2 Circuit Differential 8-SOIC
High Speed Operational Amplifiers Dual Low Power Current Feedback
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2684ID | 004244-OPA2684ID | 296-13463-5-ND | 687-OPA2684ID | OPA2684ID | OPA2684ID | OPA2684ID | OPA2684ID |
| Product Name | OPA2684 Dual, Low Power, Current Feedback Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2684ID | Instrumentation, Op Amps, Buffer Amps | Dual 250MHz SOIC Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | High Speed Operational Amplifiers |
| Standards | RoHS | RoHS | RoHS | |||||
| Closed-Loop Gain (AVCL) | 1 V/V | |||||||
| Supply Voltage (VS) | 9 to 12 volts | 5 to 12 volts | 5 to 12 volts | |||||
| VOS | 3.5 millivolts | 1.5 millivolts | 1.5 millivolts | |||||
| Quiescent Current (IQ) | 3900 microamps |