Texas Instruments OPA237 Single-Supply Operational Amplifiers MicroAmplifier(TM) Series OPA237UA/2K5G4

Description
Single-Supply Operational Amplifiers MicroAmplifier(TM) Series 8-SOIC
Request a Quote Datasheet
Description
Single-Supply Operational Amplifiers MicroAmplifier(TM) Series 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA237 Single-Supply Operational Amplifiers MicroAmplifier(TM) Series - OPA237UA/2K5G4 - Texas Instruments
Dallas, TX, United States
OPA237 Single-Supply Operational Amplifiers MicroAmplifier(TM) Series
OPA237UA/2K5G4
OPA237 Single-Supply Operational Amplifiers MicroAmplifier(TM) Series OPA237UA/2K5G4
Single-Supply Operational Amplifiers MicroAmplifier(TM) Series 8-SOIC

Single-Supply Operational Amplifiers MicroAmplifier(TM) Series 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - OPA237UA/2K5G4-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
OPA237UA/2K5G4-ND
Instrumentation, Op Amps, Buffer Amps OPA237UA/2K5G4-ND
General Purpose Amplifier 1 Circuit 8-SOIC

General Purpose Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Singapore, Singapore
1.5MHz 18V SOIC Operational Amplifier IC
687-OPA237UA/2K5G4
1.5MHz 18V SOIC Operational Amplifier IC 687-OPA237UA/2K5G4
1.5MHz Op Amp, 18V, 1-Ch, Bipolar, 8-SOIC Product overview: OPA237UA/2K5G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5MHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.5MHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA237UA/2K5G4 can be used for catalog matching and distributor lookup.

1.5MHz Op Amp, 18V, 1-Ch, Bipolar, 8-SOIC Product overview: OPA237UA/2K5G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5MHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.5MHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA237UA/2K5G4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA237UA/2K5G4 - 090874-OPA237UA/2K5G4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA237UA/2K5G4
090874-OPA237UA/2K5G4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA237UA/2K5G4 090874-OPA237UA/2K5G4
Manufacturer: Texas Instruments Win Source Part Number: 090874-OPA237UA/2K5G 4 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 0.5 V/μs Current - Input Bias: 8.5nA Voltage - Input Offset: 350μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 36 V, ±1.35 V to 18 V Operating Supply Current: 200μA Channel Output Current: 8mA Gain Bandwidth Product (GBP): 1.5MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 090874-OPA237UA/2K5G4
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.5 V/μs
Current - Input Bias: 8.5nA
Voltage - Input Offset: 350μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 36 V, ±1.35 V to 18 V
Operating Supply Current: 200μA
Channel Output Current: 8mA
Gain Bandwidth Product (GBP): 1.5MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC OPAMP GP 1 CIRCUIT 8SOIC - 815-OPA237UA/2K5G4 - Utmel Electronic Limited
Hong Kong, China
IC OPAMP GP 1 CIRCUIT 8SOIC
815-OPA237UA/2K5G4
IC OPAMP GP 1 CIRCUIT 8SOIC 815-OPA237UA/2K5G4
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site
Integrated Circuits (ICs) - Linear - Amplifiers - OPA237UA/2K5G4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA237UA/2K5G4
Integrated Circuits (ICs) - Linear - Amplifiers OPA237UA/2K5G4
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA237UA/2K5G4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA237UA/2K5G4
Instrumentation, OP Amps, Buffer Amps OPA237UA/2K5G4
General Purpose Amplifier 1 Circuit 8-SOIC

General Purpose Amplifier 1 Circuit 8-SOIC

Buy Now
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA237UA/2K5G4
Operational Amplifiers - Op Amps OPA237UA/2K5G4
Operational Amplifiers - Op Amps Single-Supply

Operational Amplifiers - Op Amps Single-Supply

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA237UA/2K5G4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA237UA/2K5G4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA237UA/2K5G4
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA237UA/2K5G4 OPA237UA/2K5G4-ND 687-OPA237UA/2K5G4 090874-OPA237UA/2K5G4 815-OPA237UA/2K5G4 OPA237UA/2K5G4 OPA237UA/2K5G4 OPA237UA/2K5G4 OPA237UA/2K5G4
Product Name OPA237 Single-Supply Operational Amplifiers MicroAmplifier(TM) Series Instrumentation, Op Amps, Buffer Amps 1.5MHz 18V SOIC Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA237UA/2K5G4 IC OPAMP GP 1 CIRCUIT 8SOIC Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 2.7 to 36 volts 18 volts 2.7 to 36 volts 2.7 volts
VOS 0.7500 millivolts 0.3500 millivolts 0.3500 millivolts
Quiescent Current (IQ) 350 microamps
CMRR 80 dB
Unlock Full Specs
to access all available technical data

Similar Products

Operational Amplifier IC - 687-BUF600AP - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 3400 V/µs
Bandwidth 650 MHz
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
TLE2064BM JFET-Input Low Power High Drive Quad Operational Amplifier - 5962-9080903Q2A - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 2 millivolts
Quiescent Current (IQ) 350 microamps
View Details
LM158QML-SP Low Power Dual Operational Amplifier - 5962R8771002VPA - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,DIESALE,TO-99
View Details
TLV2460M Single, Low Power, Rail-to-Rail Input/Output Operational Amplifier w/Shutdown - 5962-0051201Q2A - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 6 volts
VOS 2 millivolts
Quiescent Current (IQ) 575 microamps
View Details
4 suppliers