Very Low Power, Dual Current Feedback Operational Amplifier 8-SOIC -40 to 85
200MHz Dual Op Amp, 1.44GHz GBW, 540V/µs Slew Rate, 8-SOIC Product overview: OPA2683ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 200MHz, 1.44GHz, 540V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 200MHz, 1.44GHz, 540V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2683ID can be used for catalog matching and distributor lookup.
Operational Amplifier, 2 Func, 3500uV Offset-Max, 145MHz Band Width, BIPolar, PDSO8
Current Feedback Amplifier 2 Circuit Differential 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1233572-OPA2683ID
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
IC OPAMP CFA 2 CIRCUIT 8SOIC
IC OPAMP CFA 2 CIRCUIT 8SOIC
Current Feedback Amplifier 2 Circuit Differential 8-SOIC
High Speed Operational Amplifiers Very Low Power Dual Current Feedback
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2683ID | 687-OPA2683ID | OPA2683ID | 296-14172-5-ND | 1233572-OPA2683ID | OPA2683ID | OPA2683ID | OPA2683ID | OPA2683ID |
| Product Name | OPA2683 Very Low Power, Dual Current Feedback Operational Amplifier | Dual 200MHz 1.44GHz 540V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2683ID | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | High Speed Operational Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Closed-Loop Gain (AVCL) | 1 V/V | ||||||||
| Supply Voltage (VS) | 5 to 12 volts | 5 to 12 volts | 5 volts | ||||||
| VOS | 3.5 millivolts | 1.5 millivolts | |||||||
| Quiescent Current (IQ) | 1030 microamps |