0.05uV/degC(max) single-supply CMOS Operational AMplifier, Zero-Drift Series 8-SOIC -40 to 85
Zero-Drift Amplifier 2 Circuit Differential, Rail-to-Rail 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 004257-OPA2735AID
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: Zero-Drift
Slew Rate: 1.5 V/μs
Current - Input Bias: 100pA
Voltage - Input Offset: 1μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 2.7 V to 12 V, ±1.35 V to 6 V
Operating Supply Current: 600μA
Channel Output Current: 20mA
Gain Bandwidth Product (GBP): 1.6MHz
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Dual Op Amp, 1.6MHz BW, 5uV Vos, CMOS, 8-SOIC Product overview: OPA2735AID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.6MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.6MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2735AID can be used for catalog matching and distributor lookup.
IC OPAMP ZERO-DRIFT 2 CIRC 8SOIC
Operational Amplifiers - Op Amps 0.05uV/degC single- supply CMOS
IC OPAMP ZERO-DRIFT 2 CIRC 8SOIC
Zero-Drift Amplifier 2 Circuit Differential, Rail-to-Rail 8-SOIC
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2735AID | 296-16770-5-ND | 004257-OPA2735AID | 687-OPA2735AID | OPA2735AID | OPA2735AID | OPA2735AID | OPA2735AID |
| Product Name | OPA2735 0.05uV/degC(max) single-supply CMOS Operational AMplifier, Zero-Drift Series | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2735AID | Dual 1.6MHz SOIC Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.7 to 12 volts | 2.7 to 12 volts | 6 volts | 2.7 volts | ||||
| VOS | 0.0050 millivolts | 1.00E-3 millivolts | 1.00E-3 millivolts | |||||
| Quiescent Current (IQ) | 750 microamps | |||||||
| CMRR | 115 dB |